Ushio America, Inc. MR11 Lamp

Description
In addition to the technologically superior MR16 lamps manufactured by USHIO, smaller halogen mirrored reflectors have also been developed in both MR11 and MR8 sizes. These reduced-size, low-voltage MR lamps are ideal for landscape lighting and some of the newer low-profile track lighting systems. For Standard Bi Pin GZ4 Base: 12 & 24 Volts, Miniature 2-Pin Base. Available in 12W, 20W and 35W. For Double Contact Bayonet Base – BA15d: 12 Volts. Available in 20W and 35W. Features & Benefits 1.36 Inch in Diameter Universal Burn Position Cool Beam Dichroic Reflector Available with Front Glass Cover Applications Decorative Lighting Display Lighting Accent Lighting Low-Voltage Lighting Landscape Lighting
Datasheet
Description
In addition to the technologically superior MR16 lamps manufactured by USHIO, smaller halogen mirrored reflectors have also been developed in both MR11 and MR8 sizes. These reduced-size, low-voltage MR lamps are ideal for landscape lighting and some of the newer low-profile track lighting systems. For Standard Bi Pin GZ4 Base: 12 & 24 Volts, Miniature 2-Pin Base. Available in 12W, 20W and 35W. For Double Contact Bayonet Base – BA15d: 12 Volts. Available in 20W and 35W. Features & Benefits 1.36 Inch in Diameter Universal Burn Position Cool Beam Dichroic Reflector Available with Front Glass Cover Applications Decorative Lighting Display Lighting Accent Lighting Low-Voltage Lighting Landscape Lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MR11 Lamp -  - Ushio America, Inc.
Cypress, CA, USA
MR11 Lamp
MR11 Lamp
In addition to the technologically superior MR16 lamps manufactured by USHIO, smaller halogen mirrored reflectors have also been developed in both MR11 and MR8 sizes. These reduced-size, low-voltage MR lamps are ideal for landscape lighting and some of the newer low-profile track lighting systems. For Standard Bi Pin GZ4 Base: 12 & 24 Volts, Miniature 2-Pin Base. Available in 12W, 20W and 35W. For Double Contact Bayonet Base – BA15d: 12 Volts. Available in 20W and 35W. Features & Benefits 1.36 Inch in Diameter Universal Burn Position Cool Beam Dichroic Reflector Available with Front Glass Cover Applications Decorative Lighting Display Lighting Accent Lighting Low-Voltage Lighting Landscape Lighting

In addition to the technologically superior MR16 lamps manufactured by USHIO, smaller halogen mirrored reflectors have also been developed in both MR11 and MR8 sizes. These reduced-size, low-voltage MR lamps are ideal for landscape lighting and some of the newer low-profile track lighting systems.

For Standard Bi Pin GZ4 Base:
12 & 24 Volts, Miniature 2-Pin Base. Available in 12W, 20W and 35W.

For Double Contact Bayonet Base – BA15d:
12 Volts. Available in 20W and 35W.

Features & Benefits

  • 1.36 Inch in Diameter
  • Universal Burn Position
  • Cool Beam Dichroic Reflector
  • Available with Front Glass Cover

Applications

  • Decorative Lighting
  • Display Lighting
  • Accent Lighting
  • Low-Voltage Lighting
  • Landscape Lighting
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Halogen Lamps
Product Name MR11 Lamp
Base Type BA15dm, GZ4
Filament Type C-6
Lamp Power 12 to 35 watts
Unlock Full Specs
to access all available technical data