Ushio America, Inc. MR16 Softline™ Lamp

Description
USHIO Softline™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations. The UV protected Halogen capsule is computer aligned inside a Titanium Oxide coated reflector. The proper alignment of the filament and the reflector ensures a precise beam pattern. The hard Titanium Oxide surface provides consistent color throughout the life of the lamp. Features & Benefits Reduces glare Creates soft beam of white Halogen light Integrated frosted cover glass Consistent color 4000 hours average life Dimmable UV protected Axial filament Low Voltage – 12 Volts Applications Accent Lighting Museums and Galleries Decorative Lighting Restaurants Track Lighting Display Lighting Landscape
Datasheet
Description
USHIO Softline™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations. The UV protected Halogen capsule is computer aligned inside a Titanium Oxide coated reflector. The proper alignment of the filament and the reflector ensures a precise beam pattern. The hard Titanium Oxide surface provides consistent color throughout the life of the lamp. Features & Benefits Reduces glare Creates soft beam of white Halogen light Integrated frosted cover glass Consistent color 4000 hours average life Dimmable UV protected Axial filament Low Voltage – 12 Volts Applications Accent Lighting Museums and Galleries Decorative Lighting Restaurants Track Lighting Display Lighting Landscape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MR16 Softline™ Lamp -  - Ushio America, Inc.
Cypress, CA, USA
MR16 Softline™ Lamp
MR16 Softline™ Lamp
USHIO Softline™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations. The UV protected Halogen capsule is computer aligned inside a Titanium Oxide coated reflector. The proper alignment of the filament and the reflector ensures a precise beam pattern. The hard Titanium Oxide surface provides consistent color throughout the life of the lamp. Features & Benefits Reduces glare Creates soft beam of white Halogen light Integrated frosted cover glass Consistent color 4000 hours average life Dimmable UV protected Axial filament Low Voltage – 12 Volts Applications Accent Lighting Museums and Galleries Decorative Lighting Restaurants Track Lighting Display Lighting Landscape

USHIO Softline™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations.

The UV protected Halogen capsule is computer aligned inside a Titanium Oxide coated reflector. The proper alignment of the filament and the reflector ensures a precise beam pattern. The hard Titanium Oxide surface provides consistent color throughout the life of the lamp.

Features & Benefits

  • Reduces glare
  • Creates soft beam of white Halogen light
  • Integrated frosted cover glass
  • Consistent color
  • 4000 hours average life
  • Dimmable
  • UV protected
  • Axial filament
  • Low Voltage – 12 Volts

Applications

  • Accent Lighting
  • Museums and Galleries
  • Decorative Lighting
  • Restaurants
  • Track Lighting
  • Display Lighting
  • Landscape
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Halogen Lamps
Product Name MR16 Softline™ Lamp
Features Reflector
Base Type 2-Pin
Lamp Power 20 to 75 watts
Unlock Full Specs
to access all available technical data