Ushio America, Inc. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| Built on the award-winning F8 platform, the F8-200 LED Fresnel is the new standard of portable LED lighting. It continues the Zylight tradition of combining high quality optics, innovative design,... | |
| Don’t think panel lights can be exciting? Take a look at the Pro-Panel™ V2. Available in 1×2 and 2×2 configurations, the Pro-Panel is a variable color temperature LED soft light... | |
| If you are looking for dramatic, eye-popping blacklight effects, your fixture needs to emit true 365nm ultraviolet light. Most LED blacklights emit 385nm to 400nm, producing an inefficient output requiring... | |
| The Aladdin A-LITE is a high-end variable bi-color on-board LED light with an integrated battery. The light quality of the Aladdin A-LITE is outstanding with CRI and TLCI ratings of... | |
| The BI-FLEX1 is the first flexible Bi-Color LED panel for professional use in television, movie and photographic production with an outstanding light quality and a CRI and TLCI over 97. | |
| The HI-BEAM is a very narrow beam fixture for use in both entertainment and architectural lighting designs. The compact size of the fixture takes up less than a square foot... | |
| The IS3/c combines Zylight’s unmatched color-mixing technology and high-quality construction to meet the demands of location and studio professionals who require an extremely bright and wide soft source, while offering... | |
| The multiple award-winning F8-100 LED Fresnel from Zylight is the next generation of Fresnel lights. All of the hallmarks of a traditional Fresnel light are present; Single shadow beam shaping... | |
| The new BI-FLEX2 Kit builds off of the original BI-FLEX1 but twice the power and length, the dimmer has an integrated battery plate and features DMX controls. As with every... | |
| The new BI-FLEX4 Kit builds off of the original BI-FLEX 1×1 Kit, but this one is 1×4 and can be rolled up into a tube. Exceptionally well-built, splash-proof*, bi-color LED... | |
| There are three different versions of Eye Lite available: Daylight, Tungsten or Bi-Color. The Eye-Lite (Bi-Color)is the newest to the family and has two integrated dimmers: one that adjusts... |