Ushio America, Inc. Datasheets for LED Lamps
LED lamps are light emitting diode arrays with traditional lamp ballasts.
LED Lamps: Learn more
| Product Name | Notes |
|---|---|
| FEATURES & BENEFITS High irradiance and stability using USHIO patented cooling technology Supported wavelengths: 365, 385, 395 and 405 nm Selectable water-cooled systems Light weight and compact Dimming function is... | |
| An ideal retrofit solution, the Ubiquity™ 2 LED T8 Direct Wire lamps can be wired to one end or to both ends. This significantly reduces your labor and related expenses,... | |
| Finally, there is a reliable LED PAR38 that can achieve long throws of light from high ceilings. The 30W Uphoria™ LED PAR38 lamp offers 1,880 lumens of light in a... | |
| For the first time, you can turn any T8 fluorescent shop light into an LED blacklight! The USHIO 18W Indiglow™ LED T8 blacklight lamps are direct drop-in replacements for 30W... | |
| The USHIO Uphoria™ 3 LED BR lamps provide energy saving, professional accent lighting with soft, glare-free illumination that’s perfect for any surface. These dimmable R20, BR30 and BR40 LED lamps... | |
| The USHIO Uphoria™ 3 LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of LEDs and custom designed optics. This provides a lightweight, energy... | |
| The Utopia™ LED JC lamps offer a warm-white, omni-directional and long-life LED replacement for popular 20W small JC halogen lamps. These lamps feature a high-power LED light source with a... | |
| Ubiquity™ 2 LED T8 lamps offer an easy and safe energy-saving retrofit solution for F32T8 fluorescent lamps on most instant-start and programmed-start electronic ballasts. There’s no need to rewire fixtures... | |
| Ubiquity™ LED T5 Direct Replace lamps offer an easy and safe energy-saving retrofit solution for F54T5 fluorescent lamps on most Programmed-Start Electronic Ballasts. There’s no need to rewire fixtures or... | |
| Ubiquity™ LED T8 Direct Replacement lamps offer an instant energy-saving solution for F32T8 fluorescent lamps on most instant-start and programmed-start electronic ballasts. There’s no need to rewire fixtures or disconnect... | |
| Ubiquity™ LED T8 Direct Wire lamps offer an energy-saving retrofit solution for F32T8 fluorescent lamps and they eliminate the need for external ballasts and LED drivers. For OEM’s and new... | |
| Uphoria LED MR16 lamps incorporate the highest quality Cree LED’s, a customized optical design, and unsurpassed thermal management characteristics to provide outstanding efficiency, life, and quality. At 6.5 watts in... | |
| Uphoria LED reflector lamps provide energy-saving, professional accent lighting with soft, glare-free illumination that’s perfect for any surface. These dimmable R20, R30 and R40 LED lamps are designed in the... | |
| Uphoria™ 2 LED BR lamps provide energy saving, professional accent lighting with soft, glare-free illumination that’s perfect for any surface. These dimmable R20, BR30 and BR40 LED lamps are designed... | |
| Ushio America introduces new 90+ CRI Uphoria™ PRO LED PAR16 lamps which offer an energy saving alternative to 50W halogen lamps. With the fit, form, and function of traditional PAR16... | |
| Ushio America introduces new 95+ CRI LED MR16 lamps to its Uphoria™ Edge series. Available in 7W, these LED MR16s offer an energy saving alternative while providing excellent color rendering... | |
| Ushio America introduces the ENERGY STAR® certified Uphoria™ Edge LED MR16 lamp family. Available in 5W and 6.5W models, these lamps offer an energy saving alternative for 35W to... | |
| Ushio America introduces the new U-LED™ Filament LED S14 lamps. Ushio brings modern technology to classic design with these LED S14 filament lamps. These lamps provide the timeless look of... | |
| Ushio America introduces the Uphoria 2 LED MR16 lamp family available in 6W and 8W models that offer an energy saving alternative to 35W and 50W halogen lamps. With the... | |
| Ushio America’s ColourMax LED PAR16 is a 7W LED replacement for 50 watt JDR halogen lamps. This dimmable LED PAR16 lamp is suitable for damp locations and it can be... | |
| Ushio America’s Uphoria LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of Chip-On-Board (COB) LEDs and custom designed optics. This provides a light-weight,... | |
| Ushio America’s Uphoria™ 2 LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of LEDs and custom designed optics. This provides a light-weight, energy... | |
| Ushio brings modern technology to classic design with U-LED™ filament LED lamps. These lamps provide the timeless look of an incandescent lamp with the energy efficiency of LED technology. U-LED... | |
| USHIO’s Utopia Series LED candle and globe lamps combine advanced AC LED technology with a unique optic design to provide an elegant and energy efficient option for indoor and outdoor... | |
| Utopia LED S14 series of lamps are not only built to operate in the demanding conditions of signs, marquees and amusement rides, but they are also uniquely designed to provide... | |
| UV line lighting for testing and for side-facing sealing and UV curing of display devices (such as touch panels and LCDs), and for UV curing of resins and adhesives. FEATURES... | |
| With the Utopia™ PRO LED A19 lamp, Ushio America delivers a true omni-directional LED replacement for the popular 60W A19 incandescent lamps. Designed with a 240° beam angle, the Utopia... |