Ushio America, Inc. Datasheets for Fluorescent Lamps
Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light.
Fluorescent Lamps: Learn more
| Product Name | Notes |
|---|---|
| Achieving high light output in a compact sized lamp is now available with USHIO’s Ultra-L™ lumen compact fluorescent lamps. The Ultra-L series of lamps can deliver up to 87 lumens... | |
| At 40 watts and high lumen output, USHIO’s Ultra 5000™ T10 fluorescent lamps can increase light output up to 15% over T12 lamps, while producing a white, more natural daylight... | |
| Cold cathode lamps have been used for years in laptop displays, copiers and cell phones. Even some of the new flat panel LCD television screens and monitors utilize cold cathode... | |
| Energy costs account for the majority of lighting expenses and that illustrates the critical need for high performance and energy efficient lamp products. The Ultra 8 T8 lamps not only... | |
| Specialty Fluorescent | |
| The energy saving Amalgam TE compact fluorescent lamps perform better in higher temperature applications making them ideal for use in enclosed fixtures and applications with excessive heat. USHIO’s Amalgam TE... | |
| The USHIO Ultra 5™ Fluorescent lamps were designed to provide the greatest lumen package in the shortest possible linear tube. Thus the Ultra 5™ series of lamps provides energy efficiency,... | |
| The Whitestar™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high... | |
| Through technological advances and the highest grade components, T8 fluorescent lamp can save up to 40% on energy costs with no loss of light over older technology T12 lamp types. | |
| Through technological advances and the highest grade components, T8 fluorescent lamps can save up to 40% on energy costs with no loss of light over older technology T12 lamp types. | |
| USHIO Coilight™ have an ultra compact shape that allows for maximum axial and radial light distribution and less trapping and light absorption. This allows for true incandescent A-lamp replacement and... | |
| USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm(UV-C). This output at 253.7nm is highly effective to inactive microorganisms such as algae, bacteria, virus, yeast and... | |
| USHIO is proud to introduce the newest editions to its popular Ultra 8 linear fluorescent lamp family. Extended Life F32T8 lamps offer an average rated life up to 60,000 hours... | |
| USHIO offers 3 types of special coated Low Pressure lamps: UV-B, BL, and BLB. These lamps are each coated with special blended phosphor to emit radiation peaking at 306nm (UV-B),... | |
| USHIO’s compact fluorescent lamps provide all the benefits of linear fluorescent lamps in a compact size. These lamps are highly efficient at 67 lumens per watt and 10,000 hours average... | |
| Linear fluorescent lamps High CRI |