Ushio America, Inc. Datasheets for Halogen Lamps
Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies.
Halogen Lamps: Learn more
| Product Name | Notes |
|---|---|
| A new patent pending filament design for the SPH™ Superior Performance Halogen lamp allows for superior field uniformity and increased lumen performance for multiple brands of PAR fixtures and ellipsoidal... | |
| Consumers today demand energy-saving, long life lighting options that will not sacrifice the quality of their lighted environment. USHIO’s new Eurostar™ IR Infrared Halogen MR16 lamps fulfill both of these... | |
| Eurostar™ 24 volt series of Halogen MR16 lamps provide professional grade lighting. The UV protected Halogen capsule is aligned within a Titanium Oxide coated reflector. The hard Titanium Oxide surface... | |
| Eurostar™ Reflekto™ lamps are made with an aluminum deposition to reduce process heat emission through the back of the lamp. These lamps are well suited for enclosed or recessed fixtures... | |
| Eurostar™ Reflekto™ series of Halogen MR11 lamps provide professional accent lighting without light back-spill. The Eurostar Reflekto combines an aluminum deposition and a high temperature colored coating on the reflector... | |
| Halogen Reflector for Scientific Medical | |
| Have you ever seen a lighting application where the MR16 lamps range from pink to orange and green? That is because the lamps have inferior reflector coatings. USHIO’s Eurostar™ reflector... | |
| Ideal for Photography, stage and studio lighting due to their high color temperature and stability. | |
| In addition to the technologically superior MR16 lamps manufactured by USHIO, smaller halogen mirrored reflectors have also been developed in both MR11 and MR8 sizes. These reduced-size, low-voltage MR lamps... | |
| Introducing the longest life MR16 on the market with lamp life up to 18,000 hours. Historically MR16 lamps were known for outstanding performance, but limited life capability. USHIO broke new... | |
| JC / JCX Single Ended Halogen | |
| JCV / JD Single Ended Halogen | |
| MR11 for Audio Visual | |
| MR13 Halogen Reflector | |
| MR14 & MR18 Halogen Reflecto | |
| New 575 watt lamps from USHIO are designed as a medium wattage alternative to the FKW 300W and FRK 650W lamps used in theatrical fresnels. These medium wattage lamps allow... | |
| Pro-Star™ line voltage MR16 lamps were designed for applications where the compact appearance of an MR16 is desired without the requirement of a low voltage transformer. The Pro-Star lamps feature... | |
| Superline™ Reflekto™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly... | |
| Superline™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates... | |
| The exceptional performance of the Ultraline™ MR16 reflector lamps are a result of new advancements in our filament system design and gas fill technologies. Manufactured under IS0 9001 guidelines, refinements... | |
| The HPL Super Life (SL) extends lamp life to 3,000 hours. That is 50% more life hours than the current long life versions on the market. These long life HPL... | |
| These energy saving halogen MR16 lamps allow users the flexibility of choosing an energy saving option or an increased brightness alternative. By replacing existing higher wattage halogen MR16 lamps with... | |
| USHIO has developed a unique line-voltage MR16 lamp line that offers halogen and Krypton-filled 120 volt lamps with a 2-inch dichroic-coated reflector. These lamps are ideal for base up applications... | |
| USHIO Softline™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations. The... | |
| USHIO’s ECO PLUS PAR lamps deliver brilliant, white light that is ideal for hospitality and retail environments. ECO PLUS PAR lamps take traditional PAR lamps to a new level, providing... | |
| USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the... | |
| USHIO’s halogen 12V PAR 36 lamps are built to withstand the demanding conditions of landscape use while still providing optimum performance in track lighting and retail applications. With a life... | |
| Ushio’s QXL™* (Quick eXchange Lamp) Halogen lamp, was designed in conjunction with ETC’s new Source Four™ Revolution™* automated spotlight. The QXL utilizes the proven performance characteristics of the 750 watt... | |
| Ushio’s VL1K lamp was specifically designed for the Vari*lite VL1000 automated ellipsoidal reflector spotlight. The award winning duo of the USHIO VL 1K and Vari*Lite’s VL1000 fixture unites the light... | |
| With greater economy through long life and high output, J lamps are ideal for flood lighting wide areas for both indoor and outdoor lighting installations. Features & Benefits Only for... | |
| Only for Use in Approved Enclosed Halogen Fixtures 2-Pin Base - GY6.35 Universal Burn Position 120 Volts | |
| Only for Use in Approved Enclosed Halogen Fixtures Double Contact Bayonet Base - BA15d Universal Burn Position 120 Volts (except as noted) | |
| Only for Use in Approved Enclosed Halogen Fixtures Single Contact Bayonet Base - BA9s, BA15s Double Contact Bayonet Base - BA15d Universal Burn Position | |
| Only for Use in Approved Halogen Fixtures Medium Screw Base - E26 Mogul Screw Base - E39/E40 Double Envelope 120 Volts (except as noted) Universal Burn Position |