Utopia LED S14 series of lamps are not only built to operate in the demanding conditions of signs, marquees and amusement rides, but they are also uniquely designed to provide an appearance that replicates traditional incandescent lamps. Utopia lamps achieve all of this while saving up to 80% in energy costs.
The Utopia LED S14 lamps use special AC LEDs which allow them to operate with fewer electrical components. This reduces the number of potential points of failure, providing you with a more reliable product. This higher level of reliability is especially important in hard to change applications.
These dimmable LED lamps consume only 2 watts of power and are able to be cycled and flashed. Their life is rated for up to 50,000 hours, and they’re approved for wet location operation.
USHIO is proud to stand behind these energy-saving LED lamps with a 5 year warranty.
The Utopia LED 2W, 120V S14 lamps are available in E26 medium base with warm white color (2700K). These LED S14 lamps are available in clear, frost, red, green, blue, and yellow.
Features & Benefits
Energy Saving
Dimmable
Able To Cycle & Flash
Unique Optic for a Dramatic Appearance
AC LED – Less Components Mean More Reliability
Wet Location Rated for Indoor or Outdoor Use
Direct Replacement for 11W S14 Lamps
Long Life: 50,000 Hours
Application Friendly: UV Free & IR Free
Environmentally Friendly: Mercury Free, Lead Free & RoHS Compliant
5 Year Warranty
Applications
Signs
Marquees
Amusement Lighting
Accent Lighting
Indoor and Outdoor
Utopia LED S14 series of lamps are not only built to operate in the demanding conditions of signs, marquees and amusement rides, but they are also uniquely designed to provide an appearance that replicates traditional incandescent lamps. Utopia lamps achieve all of this while saving up to 80% in energy costs.
The Utopia LED S14 lamps use special AC LEDs which allow them to operate with fewer electrical components. This reduces the number of potential points of failure, providing you with a more reliable product. This higher level of reliability is especially important in hard to change applications.
These dimmable LED lamps consume only 2 watts of power and are able to be cycled and flashed. Their life is rated for up to 50,000 hours, and they’re approved for wet location operation.
USHIO is proud to stand behind these energy-saving LED lamps with a 5 year warranty.
The Utopia LED 2W, 120V S14 lamps are available in E26 medium base with warm white color (2700K). These LED S14 lamps are available in clear, frost, red, green, blue, and yellow.
Features & Benefits
- Energy Saving
- Dimmable
- Able To Cycle & Flash
- Unique Optic for a Dramatic Appearance
- AC LED – Less Components Mean More Reliability
- Wet Location Rated for Indoor or Outdoor Use
- Direct Replacement for 11W S14 Lamps
- Long Life: 50,000 Hours
- Application Friendly: UV Free & IR Free
- Environmentally Friendly: Mercury Free, Lead Free & RoHS Compliant
- 5 Year Warranty
Applications
- Signs
- Marquees
- Amusement Lighting
- Accent Lighting
- Indoor and Outdoor