Ushio America, Inc. Utopia™ LED Decorative

Description
USHIO’s Utopia Series LED candle and globe lamps combine advanced AC LED technology with a unique optic design to provide an elegant and energy efficient option for indoor and outdoor decorative lighting applications. The Utopia candle and globe lamps use special AC LEDs which allow them to operate with fewer electrical components. This reduces the number of potential points of failure, providing you with a more reliable product. This higher level of reliability is especially important in hard to reach chandeliers and other decorative fixtures. These dimmable LED candle and globe lamps are designed with a very unique optic that creates an elegant and rich atmosphere. This Utopia series of lamps has a life rated for up to 50,000 hours. USHIO is proud to stand behind these LED lamps with a 5 year warranty. All Utopia LED candle and globe lamps are 120V Warm White (2700K). The Utopia candle is available in an E12 candelabra base, and the G16.5 and G25 globe lamps are available in E26 medium bases. Features & Benefits Energy Saving Instant On and Dimmable Unique Optic for an Elegant Appearance AC LED – Less Components Mean More Reliability Damp Location Rated (E12 Base) and Wet Location Rated (E26 Base) for Indoor or Outdoor Use Direct Replacement for Incandescent Candle and Globe Lamps Long Life: Up to 50,000 Hours Application Friendly: UV Free & IR Free Environmentally Friendly: Mercury Free, Lead Free & RoHS Compliant 5 Year Warranty Applications Chandeliers Accent Lighting Ornamental Lighting Decorative Lighting Indoor and Outdoor
Datasheet
Description
USHIO’s Utopia Series LED candle and globe lamps combine advanced AC LED technology with a unique optic design to provide an elegant and energy efficient option for indoor and outdoor decorative lighting applications. The Utopia candle and globe lamps use special AC LEDs which allow them to operate with fewer electrical components. This reduces the number of potential points of failure, providing you with a more reliable product. This higher level of reliability is especially important in hard to reach chandeliers and other decorative fixtures. These dimmable LED candle and globe lamps are designed with a very unique optic that creates an elegant and rich atmosphere. This Utopia series of lamps has a life rated for up to 50,000 hours. USHIO is proud to stand behind these LED lamps with a 5 year warranty. All Utopia LED candle and globe lamps are 120V Warm White (2700K). The Utopia candle is available in an E12 candelabra base, and the G16.5 and G25 globe lamps are available in E26 medium bases. Features & Benefits Energy Saving Instant On and Dimmable Unique Optic for an Elegant Appearance AC LED – Less Components Mean More Reliability Damp Location Rated (E12 Base) and Wet Location Rated (E26 Base) for Indoor or Outdoor Use Direct Replacement for Incandescent Candle and Globe Lamps Long Life: Up to 50,000 Hours Application Friendly: UV Free & IR Free Environmentally Friendly: Mercury Free, Lead Free & RoHS Compliant 5 Year Warranty Applications Chandeliers Accent Lighting Ornamental Lighting Decorative Lighting Indoor and Outdoor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utopia™ LED Decorative -  - Ushio America, Inc.
Cypress, CA, USA
Utopia™ LED Decorative
Utopia™ LED Decorative
USHIO’s Utopia Series LED candle and globe lamps combine advanced AC LED technology with a unique optic design to provide an elegant and energy efficient option for indoor and outdoor decorative lighting applications. The Utopia candle and globe lamps use special AC LEDs which allow them to operate with fewer electrical components. This reduces the number of potential points of failure, providing you with a more reliable product. This higher level of reliability is especially important in hard to reach chandeliers and other decorative fixtures. These dimmable LED candle and globe lamps are designed with a very unique optic that creates an elegant and rich atmosphere. This Utopia series of lamps has a life rated for up to 50,000 hours. USHIO is proud to stand behind these LED lamps with a 5 year warranty. All Utopia LED candle and globe lamps are 120V Warm White (2700K). The Utopia candle is available in an E12 candelabra base, and the G16.5 and G25 globe lamps are available in E26 medium bases. Features & Benefits Energy Saving Instant On and Dimmable Unique Optic for an Elegant Appearance AC LED – Less Components Mean More Reliability Damp Location Rated (E12 Base) and Wet Location Rated (E26 Base) for Indoor or Outdoor Use Direct Replacement for Incandescent Candle and Globe Lamps Long Life: Up to 50,000 Hours Application Friendly: UV Free & IR Free Environmentally Friendly: Mercury Free, Lead Free & RoHS Compliant 5 Year Warranty Applications Chandeliers Accent Lighting Ornamental Lighting Decorative Lighting Indoor and Outdoor

USHIO’s Utopia Series LED candle and globe lamps combine advanced AC LED technology with a unique optic design to provide an elegant and energy efficient option for indoor and outdoor decorative lighting applications.

The Utopia candle and globe lamps use special AC LEDs which allow them to operate with fewer electrical components. This reduces the number of potential points of failure, providing you with a more reliable product. This higher level of reliability is especially important in hard to reach chandeliers and other decorative fixtures.

These dimmable LED candle and globe lamps are designed with a very unique optic that creates an elegant and rich atmosphere. This Utopia series of lamps has a life rated for up to 50,000 hours.

USHIO is proud to stand behind these LED lamps with a 5 year warranty.

All Utopia LED candle and globe lamps are 120V Warm White (2700K). The Utopia candle is available in an E12 candelabra base, and the G16.5 and G25 globe lamps are available in E26 medium bases.

Features & Benefits

  • Energy Saving
  • Instant On and Dimmable
  • Unique Optic for an Elegant Appearance
  • AC LED – Less Components Mean More Reliability
  • Damp Location Rated (E12 Base) and Wet Location Rated (E26 Base) for Indoor or Outdoor Use
  • Direct Replacement for Incandescent Candle and Globe Lamps
  • Long Life: Up to 50,000 Hours
  • Application Friendly: UV Free & IR Free
  • Environmentally Friendly: Mercury Free, Lead Free & RoHS Compliant
  • 5 Year Warranty

Applications

  • Chandeliers
  • Accent Lighting
  • Ornamental Lighting
  • Decorative Lighting
  • Indoor and Outdoor
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category LED Lamps
Product Name Utopia™ LED Decorative
Base Type E12
Mean Lumens 180 to 184 lm (14.34 to 14.65 cp)
Lamp Power 3 watts
Color Rendering Index 84
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers