Ushio America, Inc. Fluorescent Tube 3000178

Description
COMPACT FLUORESCENT, CF9SE/841, SINGLE TUBE, VOLTAGE 60, WATTAGE 9, BASE 2G7, LIFE 10000, BULB FINISH INPHOS, BURN POSITION ANY, COLOR TEMP 4100, FILAMENT, OVERALL AVERAGE LENGTH 145.0MM. FREE 2 YEAR RADWELL WARRANTY
Description
COMPACT FLUORESCENT, CF9SE/841, SINGLE TUBE, VOLTAGE 60, WATTAGE 9, BASE 2G7, LIFE 10000, BULB FINISH INPHOS, BURN POSITION ANY, COLOR TEMP 4100, FILAMENT, OVERALL AVERAGE LENGTH 145.0MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Willingboro, NJ, United States
Fluorescent Tube
82263998
Fluorescent Tube 82263998
COMPACT FLUORESCENT, CF9SE/841, SINGLE TUBE, VOLTAGE 60, WATTAGE 9, BASE 2G7, LIFE 10000, BULB FINISH INPHOS, BURN POSITION ANY, COLOR TEMP 4100, FILAMENT, OVERALL AVERAGE LENGTH 145.0MM. FREE 2 YEAR RADWELL WARRANTY

COMPACT FLUORESCENT, CF9SE/841, SINGLE TUBE, VOLTAGE 60, WATTAGE 9, BASE 2G7, LIFE 10000, BULB FINISH INPHOS, BURN POSITION ANY, COLOR TEMP 4100, FILAMENT, OVERALL AVERAGE LENGTH 145.0MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lamps
Product Number 82263998
Product Name Fluorescent Tube
Unlock Full Specs
to access all available technical data

Similar Products

LED Strip Lights - 1807511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Hollow cathode lamp - L233-1DQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details