New 575 watt lamps from USHIO are designed as a medium wattage alternative to the FKW 300W and FRK 650W lamps used in theatrical fresnels. These medium wattage lamps allow for two instruments to be used on a 1200 watt capacity dimming channel while maximizing the light output. The Halogen capsule utilizes a bi-plane filament design, and incorporates a special gas mixture to prevent overheating and lamp darkening in smaller and hotter instrument designs.
Available in two versions:
300 hour life – 15,500 lumens
Long life 1500 hour – 12,000 lumens
| Ushio America, Inc. | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | JCS |
| Product Name | 120V Halogen Lamp for Theatrical Fresnels |
| Base Type | GY9.5 |
| Filament Type | 8-C-13D |
| Lamp Power | 575 watts |
| Rated Average Life | 300 to 1500 hours |