Ushio America, Inc. Utopia™ LED JC

Description
The Utopia™ LED JC lamps offer a warm-white, omni-directional and long-life LED replacement for popular 20W small JC halogen lamps. These lamps feature a high-power LED light source with a remote phosphor lens that provides exceptional omni-directional light in a small form factor. With a life rating of 50,000 hours, these LED JC lamps will last up to 25 times longer than similar halogen lamps, all while saving 85% in energy costs. These durable lamps are water-resistant and can withstand shock & vibration. Utopia LED JC lamps operate on 12V with Warm White (3000K) color temperatures. They are available with a BA15s bayonet base or a G4 bi-pin base. These LED JC lamps are not dimmable and should be operated on 12V AC or DC, on a magnetic transformer. Features & Benefits Energy Saving Omni-Directional Lighting Remote Phosphor Technology Water Resistant for Outdoor Fixtures Durable Construction: Withstands Shock and Vibration Long Life: 50,000 Hours Application Friendly: UV Free and IR Free Environmentally Friendly: Mercury Free, Lead Free and RoHS Compliant 5-Year Warranty Applications Pendant Fixtures Landscape Fixtures Step Lights Decorative Sconce Lights Task Lighting Under-Cabinet and Under-Counter Display Lighting Accent Lighting RV & Camper Lighting
Datasheet
Description
The Utopia™ LED JC lamps offer a warm-white, omni-directional and long-life LED replacement for popular 20W small JC halogen lamps. These lamps feature a high-power LED light source with a remote phosphor lens that provides exceptional omni-directional light in a small form factor. With a life rating of 50,000 hours, these LED JC lamps will last up to 25 times longer than similar halogen lamps, all while saving 85% in energy costs. These durable lamps are water-resistant and can withstand shock & vibration. Utopia LED JC lamps operate on 12V with Warm White (3000K) color temperatures. They are available with a BA15s bayonet base or a G4 bi-pin base. These LED JC lamps are not dimmable and should be operated on 12V AC or DC, on a magnetic transformer. Features & Benefits Energy Saving Omni-Directional Lighting Remote Phosphor Technology Water Resistant for Outdoor Fixtures Durable Construction: Withstands Shock and Vibration Long Life: 50,000 Hours Application Friendly: UV Free and IR Free Environmentally Friendly: Mercury Free, Lead Free and RoHS Compliant 5-Year Warranty Applications Pendant Fixtures Landscape Fixtures Step Lights Decorative Sconce Lights Task Lighting Under-Cabinet and Under-Counter Display Lighting Accent Lighting RV & Camper Lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utopia™ LED JC -  - Ushio America, Inc.
Cypress, CA, USA
Utopia™ LED JC
Utopia™ LED JC
The Utopia™ LED JC lamps offer a warm-white, omni-directional and long-life LED replacement for popular 20W small JC halogen lamps. These lamps feature a high-power LED light source with a remote phosphor lens that provides exceptional omni-directional light in a small form factor. With a life rating of 50,000 hours, these LED JC lamps will last up to 25 times longer than similar halogen lamps, all while saving 85% in energy costs. These durable lamps are water-resistant and can withstand shock & vibration. Utopia LED JC lamps operate on 12V with Warm White (3000K) color temperatures. They are available with a BA15s bayonet base or a G4 bi-pin base. These LED JC lamps are not dimmable and should be operated on 12V AC or DC, on a magnetic transformer. Features & Benefits Energy Saving Omni-Directional Lighting Remote Phosphor Technology Water Resistant for Outdoor Fixtures Durable Construction: Withstands Shock and Vibration Long Life: 50,000 Hours Application Friendly: UV Free and IR Free Environmentally Friendly: Mercury Free, Lead Free and RoHS Compliant 5-Year Warranty Applications Pendant Fixtures Landscape Fixtures Step Lights Decorative Sconce Lights Task Lighting Under-Cabinet and Under-Counter Display Lighting Accent Lighting RV & Camper Lighting

The Utopia™ LED JC lamps offer a warm-white, omni-directional and long-life LED replacement for popular 20W small JC halogen lamps. These lamps feature a high-power LED light source with a remote phosphor lens that provides exceptional omni-directional light in a small form factor.

With a life rating of 50,000 hours, these LED JC lamps will last up to 25 times longer than similar halogen lamps, all while saving 85% in energy costs.

These durable lamps are water-resistant and can withstand shock & vibration.

Utopia LED JC lamps operate on 12V with Warm White (3000K) color temperatures. They are available with a BA15s bayonet base or a G4 bi-pin base. These LED JC lamps are not dimmable and should be operated on 12V AC or DC, on a magnetic transformer.

Features & Benefits

  • Energy Saving
  • Omni-Directional Lighting
  • Remote Phosphor Technology
  • Water Resistant for Outdoor Fixtures
  • Durable Construction: Withstands Shock and Vibration
  • Long Life: 50,000 Hours
  • Application Friendly: UV Free and IR Free
  • Environmentally Friendly: Mercury Free, Lead Free and RoHS Compliant
  • 5-Year Warranty

Applications

  • Pendant Fixtures
  • Landscape Fixtures
  • Step Lights
  • Decorative Sconce Lights
  • Task Lighting
  • Under-Cabinet and Under-Counter
  • Display Lighting
  • Accent Lighting
  • RV & Camper Lighting
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category LED Lamps
Product Name Utopia™ LED JC
Base Type BA15s, G4
Mean Lumens 160 lm (12.74 cp)
Lamp Power 2.5 watts
Color Rendering Index 80
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details