Ushio America, Inc. Super Life (SL) Lamp, 3000 Hour Long Life HPL

Description
The HPL Super Life (SL) extends lamp life to 3,000 hours. That is 50% more life hours than the current long life versions on the market. These long life HPL lamps will allow smaller theatre venues and architectural applications to benefit from the additional life hours with a marginal difference in performance. For fixture installations where access requires lifts or scaffolding, the HPL Super Life can significantly reduce maintenance costs. The 575W HPL Super Life lamp operates on 115V and 120V with a 2950K color temperature. Ushio America still offers the largest selection of voltages and wattages of HPL lamps in the industry. Visit our HPL halogen lamp section to see our full line up and choose between the highest output or longest life lamps to suit your individual needs. Features & Benefits 3,000 Hour Long Life Ceramic Heat Sink Base Maintains its Resistance to Electric Conductivity Over the Life of the Lamp Six Filament Design for an Even and Smoother Field Tapered Pins Ensure Easy Fit Into the Fixture Socket Applications Theatres House of Worship Museums Architectural Installations
Datasheet
Description
The HPL Super Life (SL) extends lamp life to 3,000 hours. That is 50% more life hours than the current long life versions on the market. These long life HPL lamps will allow smaller theatre venues and architectural applications to benefit from the additional life hours with a marginal difference in performance. For fixture installations where access requires lifts or scaffolding, the HPL Super Life can significantly reduce maintenance costs. The 575W HPL Super Life lamp operates on 115V and 120V with a 2950K color temperature. Ushio America still offers the largest selection of voltages and wattages of HPL lamps in the industry. Visit our HPL halogen lamp section to see our full line up and choose between the highest output or longest life lamps to suit your individual needs. Features & Benefits 3,000 Hour Long Life Ceramic Heat Sink Base Maintains its Resistance to Electric Conductivity Over the Life of the Lamp Six Filament Design for an Even and Smoother Field Tapered Pins Ensure Easy Fit Into the Fixture Socket Applications Theatres House of Worship Museums Architectural Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Life (SL) Lamp, 3000 Hour Long Life - HPL - Ushio America, Inc.
Cypress, CA, USA
Super Life (SL) Lamp, 3000 Hour Long Life
HPL
Super Life (SL) Lamp, 3000 Hour Long Life HPL
The HPL Super Life (SL) extends lamp life to 3,000 hours. That is 50% more life hours than the current long life versions on the market. These long life HPL lamps will allow smaller theatre venues and architectural applications to benefit from the additional life hours with a marginal difference in performance. For fixture installations where access requires lifts or scaffolding, the HPL Super Life can significantly reduce maintenance costs. The 575W HPL Super Life lamp operates on 115V and 120V with a 2950K color temperature. Ushio America still offers the largest selection of voltages and wattages of HPL lamps in the industry. Visit our HPL halogen lamp section to see our full line up and choose between the highest output or longest life lamps to suit your individual needs. Features & Benefits 3,000 Hour Long Life Ceramic Heat Sink Base Maintains its Resistance to Electric Conductivity Over the Life of the Lamp Six Filament Design for an Even and Smoother Field Tapered Pins Ensure Easy Fit Into the Fixture Socket Applications Theatres House of Worship Museums Architectural Installations

The HPL Super Life (SL) extends lamp life to 3,000 hours. That is 50% more life hours than the current long life versions on the market. These long life HPL lamps will allow smaller theatre venues and architectural applications to benefit from the additional life hours with a marginal difference in performance.

For fixture installations where access requires lifts or scaffolding, the HPL Super Life can significantly reduce maintenance costs. The 575W HPL Super Life lamp operates on 115V and 120V with a 2950K color temperature.

Ushio America still offers the largest selection of voltages and wattages of HPL lamps in the industry. Visit our HPL halogen lamp section to see our full line up and choose between the highest output or longest life lamps to suit your individual needs.

Features & Benefits

  • 3,000 Hour Long Life
  • Ceramic Heat Sink Base Maintains its Resistance to Electric Conductivity Over the Life of the Lamp
  • Six Filament Design for an Even and Smoother Field
  • Tapered Pins Ensure Easy Fit Into the Fixture Socket

Applications

  • Theatres
  • House of Worship
  • Museums
  • Architectural Installations
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Halogen Lamps
Product Number HPL
Product Name Super Life (SL) Lamp, 3000 Hour Long Life
Filament Type 6-C8
Lamp Power 575 watts
Rated Average Life 3000 hours
Unlock Full Specs
to access all available technical data