Ushio America, Inc. Halogen Light 1000299

Description
HALOGEN LIGHT BULB, EJG, JP120V-750WC, VOLTAGE 120, WATTAGE 750, BASE R7S-12, LIFE 400, BULB FINISH CLEAR, BURN POSITION H4, COLOR TEMP 3200, FILAMENT C-8, OVERALL AVERAGE LENGTH 119.6MM. FREE 2 YEAR RADWELL WARRANTY
Description
HALOGEN LIGHT BULB, EJG, JP120V-750WC, VOLTAGE 120, WATTAGE 750, BASE R7S-12, LIFE 400, BULB FINISH CLEAR, BURN POSITION H4, COLOR TEMP 3200, FILAMENT C-8, OVERALL AVERAGE LENGTH 119.6MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Halogen Light - 82260928 - Radwell International
Willingboro, NJ, United States
Halogen Light
82260928
Halogen Light 82260928
HALOGEN LIGHT BULB, EJG, JP120V-750WC, VOLTAGE 120, WATTAGE 750, BASE R7S-12, LIFE 400, BULB FINISH CLEAR, BURN POSITION H4, COLOR TEMP 3200, FILAMENT C-8, OVERALL AVERAGE LENGTH 119.6MM. FREE 2 YEAR RADWELL WARRANTY

HALOGEN LIGHT BULB, EJG, JP120V-750WC, VOLTAGE 120, WATTAGE 750, BASE R7S-12, LIFE 400, BULB FINISH CLEAR, BURN POSITION H4, COLOR TEMP 3200, FILAMENT C-8, OVERALL AVERAGE LENGTH 119.6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Halogen Lamps
Product Number 82260928
Product Name Halogen Light
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
THHC Lighting
Specs
Base Type GY6.35
Lamp Power 50 watts
Rated Average Life 2000 hours
View Details
Halogen Reflector Lamp - 90PARHIR+3KS10P2-120 - GE Lighting
Specs
Base Type Medium; Medium Skirted
Filament Type CC-8
Lamp Power 90 watts
View Details