Ushio America, Inc. Datasheets for Lasers

Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more

Product Name Notes
Power Stabilized 10–150mW This laser module offers ultra stable power performance with VBG locked-on linewidth and/or precise power control in the same compact footprint as our other NovaTru modules. It’s...
Power Stabilized 15-45mW This laser module offers ultra stable power performance with VBG locked-on linewidth and/or precise power control in the same compact footprint as our other NovaTru modules. It’s...
Power Stabilized 3-6mW This laser module offers ultra stable power performance with VBG locked-on linewidth and/or precise power control in the same compact footprint as our other NovaTru modules. It’s...
Power Stabilized 35-90mW This laser module offers ultra stable power performance with VBG locked-on linewidth and/or precise power control in the same compact footprint as our other NovaTru modules. It’s...
Power Stabilized 45-110mW This laser module offers ultra stable power performance with VBG locked-on linewidth and/or precise power control in the same compact footprint as our other NovaTru modules. It’s...
Power Stabilized 50mW This laser module offers ultra stable power performance with VBG locked-on linewidth and/or precise power control in the same compact footprint as our other NovaTru modules. It’s...
Power Stabilized 8-25mW This laser module offers ultra stable power performance with VBG locked-on linewidth and/or precise power control in the same compact footprint as our other NovaTru modules. It’s...
Wavelength Stabilized 20-50 mW The Single-Longitudinal- Mode solution (SLM) diode laser module is for stable, high power illumination requirements. The NovaTru Chroma 633 SLM is the perfect drop-in replacement for...
Wavelength Stabilized 20-50 mW These stabilized lasers combine high performance fiber optic packaging and compact laser drive circuit design for rapid integration into flow cytometers, interferometers, spectral instruments or laboratory...
Wavelength Stabilized 200-300 mW This stabilized, narrow linewidth laser source is ideally suited for Raman spectroscopy. The small size, turn-key operation and simple interface also makes it a great choice...
Wavelength Stabilized 500-600 mW This stabilized, narrow linewidth laser source is ideally suited for Raman spectroscopy. The small size, turn-key operation and simple interface also makes it a great choice...
The IR-RGB-V NovaLum allows customers to create a custom eight laser module by selecting from various wavelengths. This laser has a 400 micron connector and can be easily integrated into...
The Necsel 577nm Yellow Laser produces 1W of power from a package of less than one cubic inch. This laser uses Prism Award winning patented technology to create new wavelengths...
The Necsel Blue Laser contains direct emitting diodes. This laser has excellent power conversion efficiency and comes standard in a fiber-coupled package. For users who want to get started right...
The Necsel Green Laser contains direct emitting diodes and produces 3.5 W of power. This laser has a fast turn on time, excellent stability, and operates at a wide temperature...
The Necsel Green Laser produces 2 W of power and from a package less than one cubic inch. This laser uses NECSEL patented technology to create wavelengths previously unavailable in...
The Necsel Green Laser produces 3 W of power and from a package less than one cubic inch. This laser uses NECSEL patented technology to create wavelengths previously unavailable in...
The Necsel NovaLum contains a red, green and blue laser to produce a combined output of over 250 white balanced lumens into an extremely small 400 micron core fiber. Combined...
The Necsel NovaLum contains red, green and blue lasers to produce a combined output of over 700 white balanced lumens into an extremely small 400 micron core fiber. Combined with...
The Necsel Red Laser produces an impressive 8W of power in a package less than a few cubic inches. This industry standard package has high wall plug efficiency and includes...
The Necsel RGB NovaLum 1200 offers 1200 lumen brightness levels at D65 and combines red, green, and blue lasers into a 400 μm fiber-coupling. Each laser can be individually modulated...
With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad...