Ushio America, Inc. Datasheets for UV Lamps
UV lamps are lamps (bulbs) that emit light in the ultraviolet region of the spectrum.
UV Lamps: Learn more
| Product Name | Notes |
|---|---|
| Ushio America offers two types of low-pressure Amalgam lamps. These lamps have a special coating that allows for transmission at 254nm only or 254nm and 185nm for ozone production. The... | |
| USHIO produces standard and custom UV Emitters. Our production facility is designed to meet specific customer requirements to produce customized one-off lamps, as well as achieve consistent quality in mass... | |
| Ushio proudly introduces the world’s first Mercury-free Germicidal lamps. Applications of these lamps include pesticide dissolution, deodorizing refrigerators, and disinfecting more efficiently than mercury lamps. FEATURES & BENEFITS Effective Germicidal... | |
| Ushio’s UV product group offers a 172nm Excimer lamp for TOC monitoring. The 172nm Excimer lamp comes custom built with an available custom designed power supply. The power, length and... | |
| UV line lighting for testing and for side-facing sealing and UV curing of display devices (such as touch panels and LCDs), and for UV curing of resins and adhesives. FEATURES... |