Ushio America, Inc. UXR™ Ceramic Xenon Lamp UXR-300BF

Description
The USHIO UXR™ Ceramic Xenon lamps are highly efficient, pre-aligned, parabolic reflectorized lamps for use in numerous scientific, medical and industrial illumination applications. The UXR features strong output reliability over life, highly stable 6100K color temperature, a compact and rugged ceramic to metal seal manufactured body and new window protection design. Manufactured at our ISO-certified plant, all UXR lamps are built to high quality standards for consistent and reliable performance. Features & Benefits Rugged Compact Design Broad Continuous Spectral Output, High Color Rendering Superior Lumen Maintenance Demanding Quality Control and Manufacturing Aspects Produce Highly Consistent Lamp to Lamp Performance New Window Design Protects Against Scratching and Surface Contamination Applications Endoscopy Surgical Headlights Microscopy Borescopy Spectroscopy Visible / Infrared Searchlights Machine Vision Solar Simulation Projection
Datasheet
Description
The USHIO UXR™ Ceramic Xenon lamps are highly efficient, pre-aligned, parabolic reflectorized lamps for use in numerous scientific, medical and industrial illumination applications. The UXR features strong output reliability over life, highly stable 6100K color temperature, a compact and rugged ceramic to metal seal manufactured body and new window protection design. Manufactured at our ISO-certified plant, all UXR lamps are built to high quality standards for consistent and reliable performance. Features & Benefits Rugged Compact Design Broad Continuous Spectral Output, High Color Rendering Superior Lumen Maintenance Demanding Quality Control and Manufacturing Aspects Produce Highly Consistent Lamp to Lamp Performance New Window Design Protects Against Scratching and Surface Contamination Applications Endoscopy Surgical Headlights Microscopy Borescopy Spectroscopy Visible / Infrared Searchlights Machine Vision Solar Simulation Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UXR™ Ceramic Xenon Lamp - UXR-300BF - Ushio America, Inc.
Cypress, CA, USA
UXR™ Ceramic Xenon Lamp
UXR-300BF
UXR™ Ceramic Xenon Lamp UXR-300BF
The USHIO UXR™ Ceramic Xenon lamps are highly efficient, pre-aligned, parabolic reflectorized lamps for use in numerous scientific, medical and industrial illumination applications. The UXR features strong output reliability over life, highly stable 6100K color temperature, a compact and rugged ceramic to metal seal manufactured body and new window protection design. Manufactured at our ISO-certified plant, all UXR lamps are built to high quality standards for consistent and reliable performance. Features & Benefits Rugged Compact Design Broad Continuous Spectral Output, High Color Rendering Superior Lumen Maintenance Demanding Quality Control and Manufacturing Aspects Produce Highly Consistent Lamp to Lamp Performance New Window Design Protects Against Scratching and Surface Contamination Applications Endoscopy Surgical Headlights Microscopy Borescopy Spectroscopy Visible / Infrared Searchlights Machine Vision Solar Simulation Projection

The USHIO UXR™ Ceramic Xenon lamps are highly efficient, pre-aligned, parabolic reflectorized lamps for use in numerous scientific, medical and industrial illumination applications. The UXR features strong output reliability over life, highly stable 6100K color temperature, a compact and rugged ceramic to metal seal manufactured body and new window protection design. Manufactured at our ISO-certified plant, all UXR lamps are built to high quality standards for consistent and reliable performance.

Features & Benefits

  • Rugged Compact Design
  • Broad Continuous Spectral Output, High Color Rendering
  • Superior Lumen Maintenance
  • Demanding Quality Control and Manufacturing Aspects Produce Highly Consistent Lamp to Lamp Performance
  • New Window Design Protects Against Scratching and Surface Contamination

Applications

  • Endoscopy
  • Surgical Headlights
  • Microscopy
  • Borescopy
  • Spectroscopy
  • Visible / Infrared Searchlights
  • Machine Vision
  • Solar Simulation
  • Projection
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lamps
Product Number UXR-300BF
Product Name UXR™ Ceramic Xenon Lamp
Lamp Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
LED Strip Lights - 1533660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details