USHIO is proud to introduce the newest editions to its popular Ultra 8 linear fluorescent lamp family. Extended Life F32T8 lamps offer an average rated life up to 60,000 hours† without sacrificing efficient light output or high color rendering. These lamps are an excellent solution for applications where frequency of lamp changes and cost of ownership are significant factors.
†When used on programmed start ballasts at 12 hrs per start.
Features & Benefits
Selected lamps are TCLP Compliant – Low mercury minimizes effects of lamp disposal on the environment
Advanced technology saves up to 40% on energy costs over T12 lamps
High Color Rendering – Up to 85CRI
Improved light distribution and quality
Environmental asset – Long life prevents the build up of discarded lamps which means less waste
Applications
Commercial & Retail Establishments
Schools
General Office
Health Care Facilities
USHIO is proud to introduce the newest editions to its popular Ultra 8 linear fluorescent lamp family. Extended Life F32T8 lamps offer an average rated life up to 60,000 hours† without sacrificing efficient light output or high color rendering. These lamps are an excellent solution for applications where frequency of lamp changes and cost of ownership are significant factors.
†When used on programmed start ballasts at 12 hrs per start.
Features & Benefits
- Selected lamps are TCLP Compliant – Low mercury minimizes effects of lamp disposal on the environment
- Advanced technology saves up to 40% on energy costs over T12 lamps
- High Color Rendering – Up to 85CRI
- Improved light distribution and quality
- Environmental asset – Long life prevents the build up of discarded lamps which means less waste
Applications
- Commercial & Retail Establishments
- Schools
- General Office
- Health Care Facilities