REVHL100N -- LOW VOLTAGE HAND LAMP
Appleton Electric
LOW VOLTAGE HAND LAMP
REVHL100N
Description
UL APPROVAL
100 W LAMP WATTAGE
NON-STICK GLOBE MATERIAL
NEMA 4X PLUG TYPE
INCLUDES YELLOW POLYESTER HANDLE
APPLICATION INDOOR
Description
UL APPROVAL
100 W LAMP WATTAGE
NON-STICK GLOBE MATERIAL
NEMA 4X PLUG TYPE
INCLUDES YELLOW POLYESTER HANDLE
APPLICATION INDOOR
Datasheet
Suppliers
UL APPROVAL
100 W LAMP WATTAGE
NON-STICK GLOBE MATERIAL
NEMA 4X PLUG TYPE
INCLUDES YELLOW POLYESTER HANDLE
APPLICATION INDOOR
- UL APPROVAL
- 100 W LAMP WATTAGE
- NON-STICK GLOBE MATERIAL
- NEMA 4X PLUG TYPE
- INCLUDES YELLOW POLYESTER HANDLE
- APPLICATION INDOOR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
REVHL100N |
|
Product Name
|
LOW VOLTAGE HAND LAMP |
|
Lamp Power
|
100 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Lamp Type
LED Lamps
Flash Lamp
Flash Lamp
Rated Average Life
50000 hours
View Details
Innovative Sensor Technology IST USA Division
Lamp Type
LED Lamps
Flash Rate
4 Hz
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Lamp Type
Incandescent Lamps
View Details