Appleton ElectricCord Reel Fluorescent Hand LampRL5368
Description
50 FT CORD LENGTH
UL 355, CSA APPROVAL
125 V VOLTAGE RATING
5 AMPERE CURRENT RATING
3 CONDUCTOR(S)
YES LAMP INCLUDED
13 W LAMP WATTAGE
16 AWG CONDUCTOR SIZE
SJOW-A CORD TYPE
SWITCH (IN HANDLE/REEL) DEVICES INCLUDED
YELLOW CORD COLOR
YES BALLAST INCLUDED
BLACK EPOXY POWDER COATED STEEL DRUM, ALUMINUM BRUSH COVER REEL MATERIAL
BASE DOWN, CEILING/WALL REEL MOUNTING
APPLICATION COMMERCIAL, DRY LOCATION, INDUSTRIAL
RL5000 MODEL
Appleton Electric
Done
Datasheet
Description
50 FT CORD LENGTH
UL 355, CSA APPROVAL
125 V VOLTAGE RATING
5 AMPERE CURRENT RATING
3 CONDUCTOR(S)
YES LAMP INCLUDED
13 W LAMP WATTAGE
16 AWG CONDUCTOR SIZE
SJOW-A CORD TYPE
SWITCH (IN HANDLE/REEL) DEVICES INCLUDED
YELLOW CORD COLOR
YES BALLAST INCLUDED
BLACK EPOXY POWDER COATED STEEL DRUM, ALUMINUM BRUSH COVER REEL MATERIAL
BASE DOWN, CEILING/WALL REEL MOUNTING
APPLICATION COMMERCIAL, DRY LOCATION, INDUSTRIAL
RL5000 MODEL
50 FT CORD LENGTH
UL 355, CSA APPROVAL
125 V VOLTAGE RATING
5 AMPERE CURRENT RATING
3 CONDUCTOR(S)
YES LAMP INCLUDED
13 W LAMP WATTAGE
16 AWG CONDUCTOR SIZE
SJOW-A CORD TYPE
SWITCH (IN HANDLE/REEL) DEVICES INCLUDED
YELLOW CORD COLOR
YES BALLAST INCLUDED
BLACK EPOXY POWDER COATED STEEL DRUM, ALUMINUM BRUSH COVER REEL MATERIAL
BASE DOWN, CEILING/WALL REEL MOUNTING
APPLICATION COMMERCIAL, DRY LOCATION, INDUSTRIAL
RL5000 MODEL
50 FT CORD LENGTH
UL 355, CSA APPROVAL
125 V VOLTAGE RATING
5 AMPERE CURRENT RATING
3 CONDUCTOR(S)
YES LAMP INCLUDED
13 W LAMP WATTAGE
16 AWG CONDUCTOR SIZE
SJOW-A CORD TYPE
SWITCH (IN HANDLE/REEL) DEVICES INCLUDED
YELLOW CORD COLOR
YES BALLAST INCLUDED
BLACK EPOXY POWDER COATED STEEL DRUM, ALUMINUM BRUSH COVER REEL MATERIAL