HAND LAMP WITH CORD TYPE
UL 153 APPROVAL
3 CONDUCTOR(S)
YES LAMP INCLUDED
EXTENSION LIGHT LAMP TYPE
100 W LAMP WATTAGE
MELAMINE PHENOLIC HANDLE MATERIAL
16 AWG CONDUCTOR SIZE
GREASE RESISTANT
YELLOW HANDLE COLOR
METAL GUARD MATERIAL
SJO, NEOPRENE/SO CORD TYPE
MOLDED PLUG TYPE
CLOSED END, GROUNDED GUARD TYPE
SWITCH, RECEPTACLE, GUARD, HANDLE DEVICES INCLUDED
YELLOW (SJO) CORD COLOR
Appleton Electric
Done
Datasheet
Description
HAND LAMP WITH CORD TYPE
UL 153 APPROVAL
3 CONDUCTOR(S)
YES LAMP INCLUDED
EXTENSION LIGHT LAMP TYPE
100 W LAMP WATTAGE
MELAMINE PHENOLIC HANDLE MATERIAL
16 AWG CONDUCTOR SIZE
GREASE RESISTANT
YELLOW HANDLE COLOR
METAL GUARD MATERIAL
SJO, NEOPRENE/SO CORD TYPE
MOLDED PLUG TYPE
CLOSED END, GROUNDED GUARD TYPE
SWITCH, RECEPTACLE, GUARD, HANDLE DEVICES INCLUDED
YELLOW (SJO) CORD COLOR
HAND LAMP WITH CORD TYPE
UL 153 APPROVAL
3 CONDUCTOR(S)
YES LAMP INCLUDED
EXTENSION LIGHT LAMP TYPE
100 W LAMP WATTAGE
MELAMINE PHENOLIC HANDLE MATERIAL
16 AWG CONDUCTOR SIZE
GREASE RESISTANT
YELLOW HANDLE COLOR
METAL GUARD MATERIAL
SJO, NEOPRENE/SO CORD TYPE
MOLDED PLUG TYPE
CLOSED END, GROUNDED GUARD TYPE
SWITCH, RECEPTACLE, GUARD, HANDLE DEVICES INCLUDED
YELLOW (SJO) CORD COLOR
HAND LAMP WITH CORD TYPE
UL 153 APPROVAL
3 CONDUCTOR(S)
YES LAMP INCLUDED
EXTENSION LIGHT LAMP TYPE
100 W LAMP WATTAGE
MELAMINE PHENOLIC HANDLE MATERIAL
16 AWG CONDUCTOR SIZE
GREASE RESISTANT
YELLOW HANDLE COLOR
METAL GUARD MATERIAL
SJO, NEOPRENE/SO CORD TYPE
MOLDED PLUG TYPE
CLOSED END, GROUNDED GUARD TYPE
SWITCH, RECEPTACLE, GUARD, HANDLE DEVICES INCLUDED