IDEX Health & Science IsoBar Systems 3.0 mm ID, Parker Port 15.0cm 5030IP-05030-015-05

Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 15cm.
Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 15cm.

Suppliers

Company
Product
Description
Supplier Links
IsoBar Systems 3.0 mm ID, Parker Port 15.0cm - 5030IP-05030-015-05 - IDEX Health & Science
Oak Harbor, WA, USA
IsoBar Systems 3.0 mm ID, Parker Port 15.0cm
5030IP-05030-015-05
IsoBar Systems 3.0 mm ID, Parker Port 15.0cm 5030IP-05030-015-05
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 15cm.

IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 15cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5030IP-05030-015-05
Product Name IsoBar Systems 3.0 mm ID, Parker Port 15.0cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 Analytical Starter Kit - 79459 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Flow Adaptor - 738-0015 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details