IDEX Health & Science LC Column Tubes 7.8mm ID x 3/8" OD 5cm 101-06078-005EP

Description
LC Column Tubes 7.8mm ID x 3/8" OD
Description
LC Column Tubes 7.8mm ID x 3/8" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 7.8mm ID x 3/8
Oak Harbor, WA, USA
LC Column Tubes 7.8mm ID x 3/8" OD 5cm
101-06078-005EP
LC Column Tubes 7.8mm ID x 3/8" OD 5cm 101-06078-005EP
LC Column Tubes 7.8mm ID x 3/8" OD

LC Column Tubes 7.8mm ID x 3/8" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-06078-005EP
Product Name LC Column Tubes 7.8mm ID x 3/8" OD 5cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

RCX-30 7 µm 4.6 x 150 mm PEEK - 79370 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9301-05QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 3 mm (0.1181 inch)
View Details
Raptor EtG/EtS LC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details