IDEX Health & Science Quick-Seal ™ Analytical Guard Cartridge 9105-20QSA

Description
Our Quick-Seal Guard Cartridge system allows for rapid replacement of guard cartridges for the end user. Our guard cartridges are designed for ease of assembly and packing and are well suited to high volume production. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 2µm.
Description
Our Quick-Seal Guard Cartridge system allows for rapid replacement of guard cartridges for the end user. Our guard cartridges are designed for ease of assembly and packing and are well suited to high volume production. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Quick-Seal ™ Analytical Guard Cartridge - 9105-20QSA - IDEX Health & Science
Oak Harbor, WA, USA
Quick-Seal ™ Analytical Guard Cartridge
9105-20QSA
Quick-Seal ™ Analytical Guard Cartridge 9105-20QSA
Our Quick-Seal Guard Cartridge system allows for rapid replacement of guard cartridges for the end user. Our guard cartridges are designed for ease of assembly and packing and are well suited to high volume production. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 2µm.

Our Quick-Seal Guard Cartridge system allows for rapid replacement of guard cartridges for the end user. Our guard cartridges are designed for ease of assembly and packing and are well suited to high volume production. It attaches directly to the inlet of the Quick-Seal column without any need for fittings or tubing. It has a frit porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 9105-20QSA
Product Name Quick-Seal ™ Analytical Guard Cartridge
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 10 µm 2.1 x 250 mm - 79346 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 2.5 cm (0.9843 inch)
View Details