IDEX Health & Science 2.1 mm Modular Column 5041IV-04021-015-20

Description
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 25cm and are available with a Frit 0.5µm and Frit 2µm frit porosity and without frits.
Description
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 25cm and are available with a Frit 0.5µm and Frit 2µm frit porosity and without frits.

Suppliers

Company
Product
Description
Supplier Links
2.1 mm Modular Column - 5041IV-04021-015-20 - IDEX Health & Science
Oak Harbor, WA, USA
2.1 mm Modular Column
5041IV-04021-015-20
2.1 mm Modular Column 5041IV-04021-015-20
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 25cm and are available with a Frit 0.5µm and Frit 2µm frit porosity and without frits.

Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 25cm and are available with a Frit 0.5µm and Frit 2µm frit porosity and without frits.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5041IV-04021-015-20
Product Name 2.1 mm Modular Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 21.5 x 250 mm - 79352 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Pickering Laboratories, Inc.
View Details
Pinnacle®II PAH Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details