IDEX Health & Science LC Column Tubes 7.8mm ID x 3/8" OD 15cm 101-06078-015EP

Description
LC Column Tubes 7.8mm ID x 3/8" OD
Description
LC Column Tubes 7.8mm ID x 3/8" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 7.8mm ID x 3/8
Oak Harbor, WA, USA
LC Column Tubes 7.8mm ID x 3/8" OD 15cm
101-06078-015EP
LC Column Tubes 7.8mm ID x 3/8" OD 15cm 101-06078-015EP
LC Column Tubes 7.8mm ID x 3/8" OD

LC Column Tubes 7.8mm ID x 3/8" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-06078-015EP
Product Name LC Column Tubes 7.8mm ID x 3/8" OD 15cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.1 x 100 mm - 79479 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC/MS Column with 0.5µm Frit - 5046IP-05030-003-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Lithium Column - 0354050 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Ultra Quat Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details