IDEX Health & Science IsoBar Systems 3.0 mm ID, Parker Port 2.5 cm 5030IP-05030-0025-05

Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 15cm.
Description
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 15cm.

Suppliers

Company
Product
Description
Supplier Links
IsoBar Systems 3.0 mm ID, Parker Port 2.5 cm - 5030IP-05030-0025-05 - IDEX Health & Science
Oak Harbor, WA, USA
IsoBar Systems 3.0 mm ID, Parker Port 2.5 cm
5030IP-05030-0025-05
IsoBar Systems 3.0 mm ID, Parker Port 2.5 cm 5030IP-05030-0025-05
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 15cm.

IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the wall effect and significantly improves column efficiency. It comes in lengths of 2cm - 15cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5030IP-05030-0025-05
Product Name IsoBar Systems 3.0 mm ID, Parker Port 2.5 cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 4.6 x 150 mm PEEK - 79384 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
MicroBore Guard Column Column - C-128 - IDEX Health & Science
Specs
Column Type Guard
Construction Material polymer
Column Length 2 cm (0.7874 inch)
View Details
Raptor EtG/EtS LC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details