IDEX Health & Science LC/MS Column with 2µm Frit 5046IP-05030-003-20

Description
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape.
Description
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape.

Suppliers

Company
Product
Description
Supplier Links
LC/MS Column with 2µm Frit - 5046IP-05030-003-20 - IDEX Health & Science
Oak Harbor, WA, USA
LC/MS Column with 2µm Frit
5046IP-05030-003-20
LC/MS Column with 2µm Frit 5046IP-05030-003-20
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape.

Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volume fittings permit Accel-X columns to achieve high efficiency and excellent peak shape.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5046IP-05030-003-20
Product Name LC/MS Column with 2µm Frit
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

RCX-10 7 µm 4.1 x 250 mm - 79440 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Pinnacle®II Amino Columns - USP L8 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details