IDEX Health & Science LC Column Tubes 7.8mm ID x 3/8" OD 10cm 101-06078-010EP

Description
LC Column Tubes 7.8mm ID x 3/8" OD
Description
LC Column Tubes 7.8mm ID x 3/8" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 7.8mm ID x 3/8
Oak Harbor, WA, USA
LC Column Tubes 7.8mm ID x 3/8" OD 10cm
101-06078-010EP
LC Column Tubes 7.8mm ID x 3/8" OD 10cm 101-06078-010EP
LC Column Tubes 7.8mm ID x 3/8" OD

LC Column Tubes 7.8mm ID x 3/8" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-06078-010EP
Product Name LC Column Tubes 7.8mm ID x 3/8" OD 10cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 30 x 250 mm - 79229 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details
Lithium Column - 0354100T - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details