IDEX Health & Science 4.1 mm Modular Column 5041IP-05041-015-05

Description
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 25cm and are available with Frit 0.5µm and Frit 2µm frit porosity.
Description
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 25cm and are available with Frit 0.5µm and Frit 2µm frit porosity.

Suppliers

Company
Product
Description
Supplier Links
4.1 mm Modular Column - 5041IP-05041-015-05 - IDEX Health & Science
Oak Harbor, WA, USA
4.1 mm Modular Column
5041IP-05041-015-05
4.1 mm Modular Column 5041IP-05041-015-05
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 25cm and are available with Frit 0.5µm and Frit 2µm frit porosity.

Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 25cm and are available with Frit 0.5µm and Frit 2µm frit porosity.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5041IP-05041-015-05
Product Name 4.1 mm Modular Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 7 µm 4.1 x 250 mm - 79465 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
2.1mm Bio-Safe™ Column - 5050IP-05021-025-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 2 cm (0.7874 inch)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
Pickering Laboratories, Inc.
View Details