IDEX Health & Science LC Column Tubes 3.0mm ID x 1/4" OD 10cm 101-04030-010EP

Description
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.
Description
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 3.0mm ID x 1/4
Oak Harbor, WA, USA
LC Column Tubes 3.0mm ID x 1/4" OD 10cm
101-04030-010EP
LC Column Tubes 3.0mm ID x 1/4" OD 10cm 101-04030-010EP
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-04030-010EP
Product Name LC Column Tubes 3.0mm ID x 1/4" OD 10cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 12-20 µm 21.2 x 100 mm - 79186 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 2.5 cm (0.9843 inch)
View Details
Bio-Scale CHT2-I Column - 751-0021 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-94 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details