tecsis LP Low Range Differential (Delta)Pressure Transducer Model XPDL

Description
Model XPDL delivers high accuracy and exceptional overpressure capability in low ranges from 0-0.5 to 0-30 psid. Standard bi-directional wet/wet design and rugged stainless steel construction provides long life and reliable performance. Proven strain gage technology delivers 0.25% accuracy. Model XPDL is available in amplified and mV/V output versions with various pressure ports and electrical connection options to meet the needs of your unique application.
Description
Model XPDL delivers high accuracy and exceptional overpressure capability in low ranges from 0-0.5 to 0-30 psid. Standard bi-directional wet/wet design and rugged stainless steel construction provides long life and reliable performance. Proven strain gage technology delivers 0.25% accuracy. Model XPDL is available in amplified and mV/V output versions with various pressure ports and electrical connection options to meet the needs of your unique application.

Suppliers

Company
Product
Description
Supplier Links
Low Range Differential (Delta)Pressure Transducer - Model XPDL - tecsis LP
Worthington, OH, USA
Low Range Differential (Delta)Pressure Transducer
Model XPDL
Low Range Differential (Delta)Pressure Transducer Model XPDL
Model XPDL delivers high accuracy and exceptional overpressure capability in low ranges from 0-0.5 to 0-30 psid. Standard bi-directional wet/wet design and rugged stainless steel construction provides long life and reliable performance. Proven strain gage technology delivers 0.25% accuracy. Model XPDL is available in amplified and mV/V output versions with various pressure ports and electrical connection options to meet the needs of your unique application.

Model XPDL delivers high accuracy and exceptional overpressure capability in low ranges from 0-0.5 to 0-30 psid. Standard bi-directional wet/wet design and rugged stainless steel construction provides long life and reliable performance. Proven strain gage technology delivers 0.25% accuracy. Model XPDL is available in amplified and mV/V output versions with various pressure ports and electrical connection options to meet the needs of your unique application.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPDL
Product Name Low Range Differential (Delta)Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Differential
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220207-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPS-G1003-3-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers