tecsis LP Customer Configurable Differential (Delta)Pressure Transducer Model SP007

Description
Our manufacturing process provides quick turnaround on this completely customer-configurabl e differential pressure transducer. A bi-directional wet/wet design and all stainless steel construction makes the SP007 ideal for a variety of applications. This unit is available for ranges from 0-1 to 0-500 psid with standard accuracy of 0.25%, or optional high accuracy of 0.1%. Choose from 5 electrical connections and 6 different pressure ports to create just what you need.
Description
Our manufacturing process provides quick turnaround on this completely customer-configurabl e differential pressure transducer. A bi-directional wet/wet design and all stainless steel construction makes the SP007 ideal for a variety of applications. This unit is available for ranges from 0-1 to 0-500 psid with standard accuracy of 0.25%, or optional high accuracy of 0.1%. Choose from 5 electrical connections and 6 different pressure ports to create just what you need.

Suppliers

Company
Product
Description
Supplier Links
Customer Configurable Differential (Delta)Pressure Transducer - Model SP007 - tecsis LP
Worthington, OH, USA
Customer Configurable Differential (Delta)Pressure Transducer
Model SP007
Customer Configurable Differential (Delta)Pressure Transducer Model SP007
Our manufacturing process provides quick turnaround on this completely customer-configurabl e differential pressure transducer. A bi-directional wet/wet design and all stainless steel construction makes the SP007 ideal for a variety of applications. This unit is available for ranges from 0-1 to 0-500 psid with standard accuracy of 0.25%, or optional high accuracy of 0.1%. Choose from 5 electrical connections and 6 different pressure ports to create just what you need.

Our manufacturing process provides quick turnaround on this completely customer-configurable differential pressure transducer. A bi-directional wet/wet design and all stainless steel construction makes the SP007 ideal for a variety of applications. This unit is available for ranges from 0-1 to 0-500 psid with standard accuracy of 0.25%, or optional high accuracy of 0.1%. Choose from 5 electrical connections and 6 different pressure ports to create just what you need.

Supplier's Site
Customer Configurable Pressure Transducer - Model SP007 - tecsis LP
Worthington, OH, USA
Customer Configurable Pressure Transducer
Model SP007
Customer Configurable Pressure Transducer Model SP007
Model SP007 is a completely customer-configurabl e differential pressure transmitter. Our manufacturing process provides quick turnaround, allowing you to select the accuracy, output, pressure ports, and electrical connector to get a customized sensor without delay. The bi-directional wet/wet design utilizes proven silicon technology for reliable data in measuring tank level , monitoring flow rate in heat exchangers or filters, and in a variety of test stand applications. The SP007 is built to perform in the most demanding conditions with welded stainless steel construction and a 3x safe overload rating.

Model SP007 is a completely customer-configurable differential pressure transmitter. Our manufacturing process provides quick turnaround, allowing you to select the accuracy, output, pressure ports, and electrical connector to get a customized sensor without delay. The bi-directional wet/wet design utilizes proven silicon technology for reliable data in measuring tank level , monitoring flow rate in heat exchangers or filters, and in a variety of test stand applications. The SP007 is built to perform in the most demanding conditions with welded stainless steel construction and a 3x safe overload rating.

Supplier's Site

Technical Specifications

  tecsis LP tecsis LP
Product Category Pressure Sensors Pressure Sensors
Product Number Model SP007 Model SP007
Product Name Customer Configurable Differential (Delta)Pressure Transducer Customer Configurable Pressure Transducer
Device Category Sensor or Transducer Sensor or Transducer
Sensor Technology Strain Gauge Strain Gauge
Measurement Type Differential Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature) Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Specs
Device Category Sensor
Measurement Type Absolute
Signal Output Wheatstone Bridge
View Details