tecsis LP Subminiature Pressure Transducer Model XPMF03

Description
This miniature pressure transducer features a flush diaphragm design which resists the accumulation of contaminates that would clog a conventional pressure port. Model XPFM03 gives ±1.0% combined accuracy over ranges from 0-150 to 0-20,000 psi. The unique design combines small size with fast response to monitor spraying operations or any pressure application dealing with congealable media. Model XPFM03 features a rugged hermetic design, o-ring seal installation, and stainless steel construction.
Description
This miniature pressure transducer features a flush diaphragm design which resists the accumulation of contaminates that would clog a conventional pressure port. Model XPFM03 gives ±1.0% combined accuracy over ranges from 0-150 to 0-20,000 psi. The unique design combines small size with fast response to monitor spraying operations or any pressure application dealing with congealable media. Model XPFM03 features a rugged hermetic design, o-ring seal installation, and stainless steel construction.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Pressure Transducer - Model XPMF03 - tecsis LP
Worthington, OH, USA
Subminiature Pressure Transducer
Model XPMF03
Subminiature Pressure Transducer Model XPMF03
This miniature pressure transducer features a flush diaphragm design which resists the accumulation of contaminates that would clog a conventional pressure port. Model XPFM03 gives ±1.0% combined accuracy over ranges from 0-150 to 0-20,000 psi. The unique design combines small size with fast response to monitor spraying operations or any pressure application dealing with congealable media. Model XPFM03 features a rugged hermetic design, o-ring seal installation, and stainless steel construction.

This miniature pressure transducer features a flush diaphragm design which resists the accumulation of contaminates that would clog a conventional pressure port. Model XPFM03 gives ±1.0% combined accuracy over ranges from 0-150 to 0-20,000 psi. The unique design combines small size with fast response to monitor spraying operations or any pressure application dealing with congealable media. Model XPFM03 features a rugged hermetic design, o-ring seal installation, and stainless steel construction.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPMF03
Product Name Subminiature Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216547-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPS-G2503-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers