tecsis LP Low Range Pressure Transducer mV/V Model XPIL-1U

Description
The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model XPDL features fully welded stainless steel construction for durability, with optional wetted parts materials also available. Various pressure ports and electrical terminations are offered to meet application requirements. Features All stainless construction High accuracy Low capacities available Optional various electrical connections and pressure ports Available also with various wetted parts materials
Description
The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model XPDL features fully welded stainless steel construction for durability, with optional wetted parts materials also available. Various pressure ports and electrical terminations are offered to meet application requirements. Features All stainless construction High accuracy Low capacities available Optional various electrical connections and pressure ports Available also with various wetted parts materials

Suppliers

Company
Product
Description
Supplier Links
Low Range Pressure Transducer mV/V - Model XPIL-1U - tecsis LP
Worthington, OH, USA
Low Range Pressure Transducer mV/V
Model XPIL-1U
Low Range Pressure Transducer mV/V Model XPIL-1U
The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model XPDL features fully welded stainless steel construction for durability, with optional wetted parts materials also available. Various pressure ports and electrical terminations are offered to meet application requirements. Features All stainless construction High accuracy Low capacities available Optional various electrical connections and pressure ports Available also with various wetted parts materials

The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model XPDL features fully welded stainless steel construction for durability, with optional wetted parts materials also available. Various pressure ports and electrical terminations are offered to meet application requirements.

Features

  • All stainless construction
  • High accuracy
  • Low capacities available
  • Optional various electrical connections and pressure ports
  • Available also with various wetted parts materials
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPIL-1U
Product Name Low Range Pressure Transducer mV/V
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11024332-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1642-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers