tecsis LP Medium Range Differential (Delta)Pressure Transducer Model XPDM

Description
Model XPDM is a medium range differential pressure transducer designed for ranges from 0-50 to 0-1,500 psid. This unit features a bi-directional wet/wet design and utilizes proven strain gage technology for predictable results and 0.25% accuracy. Model XPDM is available in amplified and mV/V output versions with a variety of electrical connections to choose from. Industry standard footprint and rugged stainless steel construction make this versatile transducer ideal for a number of flow monitoring and liquid level applications.
Description
Model XPDM is a medium range differential pressure transducer designed for ranges from 0-50 to 0-1,500 psid. This unit features a bi-directional wet/wet design and utilizes proven strain gage technology for predictable results and 0.25% accuracy. Model XPDM is available in amplified and mV/V output versions with a variety of electrical connections to choose from. Industry standard footprint and rugged stainless steel construction make this versatile transducer ideal for a number of flow monitoring and liquid level applications.

Suppliers

Company
Product
Description
Supplier Links
Medium Range Differential (Delta)Pressure Transducer - Model XPDM - tecsis LP
Worthington, OH, USA
Medium Range Differential (Delta)Pressure Transducer
Model XPDM
Medium Range Differential (Delta)Pressure Transducer Model XPDM
Model XPDM is a medium range differential pressure transducer designed for ranges from 0-50 to 0-1,500 psid. This unit features a bi-directional wet/wet design and utilizes proven strain gage technology for predictable results and 0.25% accuracy. Model XPDM is available in amplified and mV/V output versions with a variety of electrical connections to choose from. Industry standard footprint and rugged stainless steel construction make this versatile transducer ideal for a number of flow monitoring and liquid level applications.

Model XPDM is a medium range differential pressure transducer designed for ranges from 0-50 to 0-1,500 psid. This unit features a bi-directional wet/wet design and utilizes proven strain gage technology for predictable results and 0.25% accuracy. Model XPDM is available in amplified and mV/V output versions with a variety of electrical connections to choose from. Industry standard footprint and rugged stainless steel construction make this versatile transducer ideal for a number of flow monitoring and liquid level applications.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPDM
Product Name Medium Range Differential (Delta)Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Differential
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1259974 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative pressure
Media Gas; Compressed air
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensor, 50Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6975 - Newark, An Avnet Company
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details