tecsis LP Pressure Transducer Model XPMD DynAstat

Description
The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully compatible with IEEE 1451.4. The TEDS module, located inside the DynAstat transducer, will store setup and calibration data that are automatically downloaded upon connection to a compatible data acquisition system. This reduces the possibility for errors associated with manually inputting the setup data, and dramatically minimizes the time required to setup for a test. The IEEE 1451.4 standard has been adopted and is available on the most widely used data acquisition systems.
Description
The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully compatible with IEEE 1451.4. The TEDS module, located inside the DynAstat transducer, will store setup and calibration data that are automatically downloaded upon connection to a compatible data acquisition system. This reduces the possibility for errors associated with manually inputting the setup data, and dramatically minimizes the time required to setup for a test. The IEEE 1451.4 standard has been adopted and is available on the most widely used data acquisition systems.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - Model XPMD DynAstat - tecsis LP
Worthington, OH, USA
Pressure Transducer
Model XPMD DynAstat
Pressure Transducer Model XPMD DynAstat
The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully compatible with IEEE 1451.4. The TEDS module, located inside the DynAstat transducer, will store setup and calibration data that are automatically downloaded upon connection to a compatible data acquisition system. This reduces the possibility for errors associated with manually inputting the setup data, and dramatically minimizes the time required to setup for a test. The IEEE 1451.4 standard has been adopted and is available on the most widely used data acquisition systems.

The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully compatible with IEEE 1451.4.

The TEDS module, located inside the DynAstat transducer, will store setup and calibration data that are automatically downloaded upon connection to a compatible data acquisition system. This reduces the possibility for errors associated with manually inputting the setup data, and dramatically minimizes the time required to setup for a test. The IEEE 1451.4 standard has been adopted and is available on the most widely used data acquisition systems.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPMD DynAstat
Product Name Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007136-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSS-A1002-5C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
2 suppliers