tecsis LP Miniature Pressure Transducer Model XPMF05

Description
XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined accuracy of ±0.50% FSO. Standard output is 2mV/V. Rugged and reliable with strain gage technology and hermetic 17-4 PH stainless steel construction.
Description
XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined accuracy of ±0.50% FSO. Standard output is 2mV/V. Rugged and reliable with strain gage technology and hermetic 17-4 PH stainless steel construction.

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure Transducer - Model XPMF05 - tecsis LP
Worthington, OH, USA
Miniature Pressure Transducer
Model XPMF05
Miniature Pressure Transducer Model XPMF05
XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined accuracy of ±0.50% FSO. Standard output is 2mV/V. Rugged and reliable with strain gage technology and hermetic 17-4 PH stainless steel construction.

XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined accuracy of ±0.50% FSO. Standard output is 2mV/V. Rugged and reliable with strain gage technology and hermetic 17-4 PH stainless steel construction.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPMF05
Product Name Miniature Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214513-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1471-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers