tecsis LP Mid-Range Pressure Transducer, 0-5 VDC Output Model XPI-1V

Description
Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi and delivers ±0.15% linearity. Robust design, welded stainless steel construction, and a wide temperature range makes this pressure sensor ideal for a variety of demanding test and measurement needs. With a selection of pressure connections and electrical terminations available, the versatile XPI will integrate smoothly into existing or new applications. Features All Stainless Construction High Accuracy Optional various wetted parts materials
Description
Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi and delivers ±0.15% linearity. Robust design, welded stainless steel construction, and a wide temperature range makes this pressure sensor ideal for a variety of demanding test and measurement needs. With a selection of pressure connections and electrical terminations available, the versatile XPI will integrate smoothly into existing or new applications. Features All Stainless Construction High Accuracy Optional various wetted parts materials

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Pressure Transducer, 0-5 VDC Output - Model XPI-1V - tecsis LP
Worthington, OH, USA
Mid-Range Pressure Transducer, 0-5 VDC Output
Model XPI-1V
Mid-Range Pressure Transducer, 0-5 VDC Output Model XPI-1V
Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi and delivers ±0.15% linearity. Robust design, welded stainless steel construction, and a wide temperature range makes this pressure sensor ideal for a variety of demanding test and measurement needs. With a selection of pressure connections and electrical terminations available, the versatile XPI will integrate smoothly into existing or new applications. Features All Stainless Construction High Accuracy Optional various wetted parts materials

Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi and delivers ±0.15% linearity. Robust design, welded stainless steel construction, and a wide temperature range makes this pressure sensor ideal for a variety of demanding test and measurement needs. With a selection of pressure connections and electrical terminations available, the versatile XPI will integrate smoothly into existing or new applications.

Features

  • All Stainless Construction
  • High Accuracy
  • Optional various wetted parts materials
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPI-1V
Product Name Mid-Range Pressure Transducer, 0-5 VDC Output
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10212645-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSLU-G0100-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details