tecsis LP High Range Differential (Delta)Pressure Transducer Model XPDH

Description
This high range differential (delta) pressure transducer covers ranges from 0-2,000 to 0-10,000 psid. Rugged, all-welded stainless steel construction makes this bi-directional wet/wet unit the best choice for demanding applications. Standard output is 2mV/V, and an internally amplified version is available. Reliable strain gage technology provides a combined 0.25% FSO accuracy. Various pressure ports and electrical connections are offered.
Description
This high range differential (delta) pressure transducer covers ranges from 0-2,000 to 0-10,000 psid. Rugged, all-welded stainless steel construction makes this bi-directional wet/wet unit the best choice for demanding applications. Standard output is 2mV/V, and an internally amplified version is available. Reliable strain gage technology provides a combined 0.25% FSO accuracy. Various pressure ports and electrical connections are offered.

Suppliers

Company
Product
Description
Supplier Links
High Range Differential (Delta)Pressure Transducer - Model XPDH - tecsis LP
Worthington, OH, USA
High Range Differential (Delta)Pressure Transducer
Model XPDH
High Range Differential (Delta)Pressure Transducer Model XPDH
This high range differential (delta) pressure transducer covers ranges from 0-2,000 to 0-10,000 psid. Rugged, all-welded stainless steel construction makes this bi-directional wet/wet unit the best choice for demanding applications. Standard output is 2mV/V, and an internally amplified version is available. Reliable strain gage technology provides a combined 0.25% FSO accuracy. Various pressure ports and electrical connections are offered.

This high range differential (delta) pressure transducer covers ranges from 0-2,000 to 0-10,000 psid. Rugged, all-welded stainless steel construction makes this bi-directional wet/wet unit the best choice for demanding applications. Standard output is 2mV/V, and an internally amplified version is available. Reliable strain gage technology provides a combined 0.25% FSO accuracy. Various pressure ports and electrical connections are offered.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPDH
Product Name High Range Differential (Delta)Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Differential
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 1754995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Current; Analogue
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors, Transducers - Industrial - 725-1473-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers