tecsis LP Hammer Union Pressure Sensor Model 1502

Description
The 1502 Hammer Union pressure sensor is CSA Approved and designed for a wide variety of drilling and well servicing applications. Ruggedly constructed to stand up to the rigors of cementing, choke and kill operations, BOPs, and hydraulic fracturing in shale oil and shale gas formations. This Hammer Union pressure transducer is built to survive with all-welded stainless steel construction and Inconel X-750 wetted parts to survive sour gas environments. The 1502 Hammer Union is designed for reliable service with enhanced shock and vibration resistance, a wide operating temperature, and a NEMA 4 rating. The large diameter housing allows easy access and protects the connector. Static accuracy is 0.25%FS (BFSL) over ranges of 0-5,000, 0-10,000, 0-15,000 and 0-20,000 psi. The unit provides an intrinsically safe 4-20 2-wire output. The standard connection is a PTIH-10-6P or equivalent with a protective cap. Operating temperature is -40° to +185°F, compensated from +40° to +140°F. Available in English or Metric units of calibration. Contact tecsis LP today for a custom quote
Description
The 1502 Hammer Union pressure sensor is CSA Approved and designed for a wide variety of drilling and well servicing applications. Ruggedly constructed to stand up to the rigors of cementing, choke and kill operations, BOPs, and hydraulic fracturing in shale oil and shale gas formations. This Hammer Union pressure transducer is built to survive with all-welded stainless steel construction and Inconel X-750 wetted parts to survive sour gas environments. The 1502 Hammer Union is designed for reliable service with enhanced shock and vibration resistance, a wide operating temperature, and a NEMA 4 rating. The large diameter housing allows easy access and protects the connector. Static accuracy is 0.25%FS (BFSL) over ranges of 0-5,000, 0-10,000, 0-15,000 and 0-20,000 psi. The unit provides an intrinsically safe 4-20 2-wire output. The standard connection is a PTIH-10-6P or equivalent with a protective cap. Operating temperature is -40° to +185°F, compensated from +40° to +140°F. Available in English or Metric units of calibration. Contact tecsis LP today for a custom quote

Suppliers

Company
Product
Description
Supplier Links
Hammer Union Pressure Sensor - Model 1502 - tecsis LP
Worthington, OH, USA
Hammer Union Pressure Sensor
Model 1502
Hammer Union Pressure Sensor Model 1502
The 1502 Hammer Union pressure sensor is CSA Approved and designed for a wide variety of drilling and well servicing applications. Ruggedly constructed to stand up to the rigors of cementing, choke and kill operations, BOPs, and hydraulic fracturing in shale oil and shale gas formations. This Hammer Union pressure transducer is built to survive with all-welded stainless steel construction and Inconel X-750 wetted parts to survive sour gas environments. The 1502 Hammer Union is designed for reliable service with enhanced shock and vibration resistance, a wide operating temperature, and a NEMA 4 rating. The large diameter housing allows easy access and protects the connector. Static accuracy is 0.25%FS (BFSL) over ranges of 0-5,000, 0-10,000, 0-15,000 and 0-20,000 psi. The unit provides an intrinsically safe 4-20 2-wire output. The standard connection is a PTIH-10-6P or equivalent with a protective cap. Operating temperature is -40° to +185°F, compensated from +40° to +140°F. Available in English or Metric units of calibration. Contact tecsis LP today for a custom quote

The 1502 Hammer Union pressure sensor is CSA Approved and designed for a wide variety of drilling and well servicing applications. Ruggedly constructed to stand up to the rigors of cementing, choke and kill operations, BOPs, and hydraulic fracturing in shale oil and shale gas formations.

This Hammer Union pressure transducer is built to survive with all-welded stainless steel construction and Inconel X-750 wetted parts to survive sour gas environments. The 1502 Hammer Union is designed for reliable service with enhanced shock and vibration resistance, a wide operating temperature, and a NEMA 4 rating. The large diameter housing allows easy access and protects the connector. Static accuracy is 0.25%FS (BFSL) over ranges of 0-5,000, 0-10,000, 0-15,000 and 0-20,000 psi. The unit provides an intrinsically safe 4-20 2-wire output. The standard connection is a PTIH-10-6P or equivalent with a protective cap. Operating temperature is -40° to +185°F, compensated from +40° to +140°F. Available in English or Metric units of calibration. Contact tecsis LP today for a custom quote

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model 1502
Product Name Hammer Union Pressure Sensor
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219988-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPS-G1003-3-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers