tecsis LP High Range Pressure Transducer, mV/V Output Model XPIH-1U

Description
High pressure applications require a pressure transducer with the ability to handle extremes in both pressures and fixturing. With an integral high pressure fitting, fully welded construction and a wide operating temperature, the Model XPIH is built to survive. This unit is available with mV/V, 0-5V or 4-20 mA output and standard accuracy of ±0.25% FSO (±0.10% optionally available). Designed for high ranges from 0-15,000 to 0-60,000 psi, this robust unit will withstand the rigors and temperatures associated with high pressure conditions. Available with zero and span pots (amplified version only) and a variety of pressure connections and electrical terminations to fit your application.
Description
High pressure applications require a pressure transducer with the ability to handle extremes in both pressures and fixturing. With an integral high pressure fitting, fully welded construction and a wide operating temperature, the Model XPIH is built to survive. This unit is available with mV/V, 0-5V or 4-20 mA output and standard accuracy of ±0.25% FSO (±0.10% optionally available). Designed for high ranges from 0-15,000 to 0-60,000 psi, this robust unit will withstand the rigors and temperatures associated with high pressure conditions. Available with zero and span pots (amplified version only) and a variety of pressure connections and electrical terminations to fit your application.

Suppliers

Company
Product
Description
Supplier Links
High Range Pressure Transducer, mV/V Output - Model XPIH-1U - tecsis LP
Worthington, OH, USA
High Range Pressure Transducer, mV/V Output
Model XPIH-1U
High Range Pressure Transducer, mV/V Output Model XPIH-1U
High pressure applications require a pressure transducer with the ability to handle extremes in both pressures and fixturing. With an integral high pressure fitting, fully welded construction and a wide operating temperature, the Model XPIH is built to survive. This unit is available with mV/V, 0-5V or 4-20 mA output and standard accuracy of ±0.25% FSO (±0.10% optionally available). Designed for high ranges from 0-15,000 to 0-60,000 psi, this robust unit will withstand the rigors and temperatures associated with high pressure conditions. Available with zero and span pots (amplified version only) and a variety of pressure connections and electrical terminations to fit your application.

High pressure applications require a pressure transducer with the ability to handle extremes in both pressures and fixturing. With an integral high pressure fitting, fully welded construction and a wide operating temperature, the Model XPIH is built to survive. This unit is available with mV/V, 0-5V or 4-20 mA output and standard accuracy of ±0.25% FSO (±0.10% optionally available). Designed for high ranges from 0-15,000 to 0-60,000 psi, this robust unit will withstand the rigors and temperatures associated with high pressure conditions. Available with zero and span pots (amplified version only) and a variety of pressure connections and electrical terminations to fit your application.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPIH-1U
Product Name High Range Pressure Transducer, mV/V Output
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11024280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1698-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers