tecsis LP Miniature Pressure Transducer Model XPMF04

Description
Model XPMF04 miniature flush diaphragm pressure transducer delivers 0.5% combined linearity and hysteresis. The flush diaphragm creates zero dead volume and measures only .355" in diameter. This design makes it ideal for operations which involve spraying or application of sealants, paints, coatings or other congealable media which can clog conventional pressure orts. XPMF04 is fully welded from 17-4 PH stainless steel, and is hermetically sealed to perform reliably in harsh or corrosive environments. Manufactured as a single piece for durability, the unit is sturdy enough to handle pressures of 0-15,000 psig, yet sensitive enough to measure ranges from 0-15 psig. Robust design provides safe overload protection of 150%.
Description
Model XPMF04 miniature flush diaphragm pressure transducer delivers 0.5% combined linearity and hysteresis. The flush diaphragm creates zero dead volume and measures only .355" in diameter. This design makes it ideal for operations which involve spraying or application of sealants, paints, coatings or other congealable media which can clog conventional pressure orts. XPMF04 is fully welded from 17-4 PH stainless steel, and is hermetically sealed to perform reliably in harsh or corrosive environments. Manufactured as a single piece for durability, the unit is sturdy enough to handle pressures of 0-15,000 psig, yet sensitive enough to measure ranges from 0-15 psig. Robust design provides safe overload protection of 150%.

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure Transducer - Model XPMF04 - tecsis LP
Worthington, OH, USA
Miniature Pressure Transducer
Model XPMF04
Miniature Pressure Transducer Model XPMF04
Model XPMF04 miniature flush diaphragm pressure transducer delivers 0.5% combined linearity and hysteresis. The flush diaphragm creates zero dead volume and measures only .355" in diameter. This design makes it ideal for operations which involve spraying or application of sealants, paints, coatings or other congealable media which can clog conventional pressure orts. XPMF04 is fully welded from 17-4 PH stainless steel, and is hermetically sealed to perform reliably in harsh or corrosive environments. Manufactured as a single piece for durability, the unit is sturdy enough to handle pressures of 0-15,000 psig, yet sensitive enough to measure ranges from 0-15 psig. Robust design provides safe overload protection of 150%.

Model XPMF04 miniature flush diaphragm pressure transducer delivers 0.5% combined linearity and hysteresis. The flush diaphragm creates zero dead volume and measures only .355" in diameter. This design makes it ideal for operations which involve spraying or application of sealants, paints, coatings or other congealable media which can clog conventional pressure orts.

XPMF04 is fully welded from 17-4 PH stainless steel, and is hermetically sealed to perform reliably in harsh or corrosive environments. Manufactured as a single piece for durability, the unit is sturdy enough to handle pressures of 0-15,000 psig, yet sensitive enough to measure ranges from 0-15 psig. Robust design provides safe overload protection of 150%.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Sensors
Product Number Model XPMF04
Product Name Miniature Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
P1J Low Pressure Sensor, 10" range, I2C, P1J-10-AX16PA -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details