Allen-Bradley / Rockwell Automation Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 100 psi (6.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 14.5 psi (1 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 145 psi (9.99 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 20 psi (1.37 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 200 psi (13.78 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 30 psi (2.06 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 300 psi (20.68 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 36.2 psi (2.49 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 60 psi (4.13 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 100 psi (6.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 14.5 psi (1 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 145 psi (9.99 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 20 psi (1.37 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 200 psi (13.78 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 30 psi (2.06 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 300 psi (20.68 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 36.2 psi (2.49 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Male, 60 psi (4.13 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/2 B | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Female | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 100 psi (6.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 14.5 psi (1 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 145 psi (9.99 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 20 psi (1.37 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 200 psi (13.78 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 30 psi (2.06 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 300 psi (20.68 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 36.2 psi (2.49 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Male, 60 psi (4.13 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 100 psi (6.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 14.5 psi (1 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 145 psi (9.99 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 20 psi (1.37 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 200 psi (13.78 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 30 psi (2.06 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 300 psi (20.68 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 36.2 psi (2.49 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), SAE 7/16-20 UNF Male, 60 psi (4.13 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),... | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 100 psi (6.89 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 100 psi (6.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 1000 psi (68.94 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 14.5 psi (1 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 14.5 psi (1 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 145 psi (9.99 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 145 psi (9.99 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 1450 psi (99.97 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 20 psi (1.37 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 20 psi (1.37 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 200 psi (13.78 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 200 psi (13.78 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 2000 psi ( 137.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 250 psi (17.23 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 30 psi (2.06 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 30 psi (2.06 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 300 psi (20.68 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 300 psi (20.68 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 3000 psi (206.84 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 36.2 psi (2.49 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 36.2 psi (2.49 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 3600 psi (248.21 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 362 psi (24.95 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 500 psi (34.47 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 5000 psi (344.73 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 5800 psi (399.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 60 psi (4.13 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 60 psi (4.13 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Female, 8000 psi (551.58 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 100 psi (6.89 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 100 psi (6.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 1000 psi (68.94 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 14.5 psi (1 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 14.5 psi (1 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 145 psi (9.99 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 145 psi (9.99 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 1450 psi (99.97 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 20 psi (1.37 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 20 psi (1.37 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 200 psi (13.78 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 200 psi (13.78 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 2000 psi ( 137.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 250 psi (17.23 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 30 psi (2.06 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 30 psi (2.06 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 300 psi (20.68 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 300 psi (20.68 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 3000 psi (206.84 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 36.2 psi (2.49 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 36.2 psi (2.49 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 3600 psi (248.21 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 362 psi (24.95 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 500 psi (34.47 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 5000 psi (344.73 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 5800 psi (399.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 60 psi (4.13 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 60 psi (4.13 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 8000 psi (551.58 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Female | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 100 psi (6.89 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 100 psi (6.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 1000 psi (68.94 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 14.5 psi (1 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 14.5 psi (1 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 145 psi (9.99 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 145 psi (9.99 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 1450 psi (99.97 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 20 psi (1.37 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 20 psi (1.37 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 200 psi (13.78 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 200 psi (13.78 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 2000 psi ( 137.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 250 psi (17.23 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 30 psi (2.06 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 30 psi (2.06 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 300 psi (20.68 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 300 psi (20.68 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 3000 psi (206.84 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 36.2 psi (2.49 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 36.2 psi (2.49 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 3600 psi (248.21 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 362 psi (24.95 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 500 psi (34.47 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 5000 psi (344.73 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 5800 psi (399.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 60 psi (4.13 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 60 psi (4.13 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Male, 8000 psi (551.58 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 100 psi (6.89 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 100 psi (6.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 1000 psi (68.94 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 14.5 psi (1 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 14.5 psi (1 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 145 psi (9.99 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 145 psi (9.99 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 1450 psi (99.97 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 20 psi (1.37 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 20 psi (1.37 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 200 psi (13.78 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 200 psi (13.78 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 2000 psi ( 137.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 250 psi (17.23 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 30 psi (2.06 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 30 psi (2.06 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 300 psi (20.68 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 300 psi (20.68 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 3000 psi (206.84 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 36.2 psi (2.49 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 36.2 psi (2.49 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 3600 psi (248.21 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 362 psi (24.95 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 500 psi (34.47 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 5000 psi (344.73 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 5800 psi (399.89 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 60 psi (4.13 bar), Absolute, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 60 psi (4.13 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), | |
| Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), SAE 7/16-20 UNF Male, 8000 psi (551.58 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12), |
| << Prev |