Allen-Bradley / Rockwell Automation Datasheets for High Voltage Relays

High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more

Product Name Notes
700-HG General Purpose Open-Style Power Relay, DPDT, 120V 50/60Hz, Mag Blowout and Switch
700-HG General Purpose Open-Style Power Relay, DPDT, 277V 50/60Hz
700-HG General Purpose Open-Style Power Relay, DPST-NO, 12V DC
700-HG General Purpose Open-Style Power Relay, DPST-NO, 240V 50/60Hz
700-HG General Purpose Open-Style Power Relay, DPST-NO, 24V DC
700-HG General Purpose Open-Style Power Relay, SPDT, 120V 50/60Hz
700-HG General Purpose Open-Style Power Relay, SPDT, 24V 50/60Hz
700-HG General Purpose Open-Style Power Relay, SPDT, 24V DC
700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 110V DC, Magnetic Blowout
700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 110V DC
700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 240V 50/60Hz
700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 24V 50/60Hz
700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 24V DC
700-HG General Purpose Open-Style Power Relay, SPST-NO-DM, 480V 50/60Hz
700-HHF General Purpose Flange Cover Power Relay, 30 Amp Contact, SPST-NO-DM, 120V 50/60Hz
700-HHF General Purpose Flange Cover Power Relay, 30 Amp Contact, SPST-NO-DM, 24V DC