PHOENIX CONTACT USA
Signal Conditioners and Isolators
2904962
Description
TRANSDUCER CURRENT 24VDC
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
TRANSDUCER CURRENT 24VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
Signal Conditioners and Isolators
2904962
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Signal Conditioners |
Signal Conditioners |
|
Product Number
|
2904962-ND |
2904962 |
|
Product Name
|
Signal Conditioners and Isolators |
Signal Conditioners and Isolators |
|
Outputs
|
Analog Current Output
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Stand-alone
Excitation
Voltage
User Interface
Front Panel
View Details
Signal Conditioning
SigIsol
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
XJCSENSOR Technology Co., Ltd.
Outputs
Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy
0.1000 % FS
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Form Factor
Stand-alone
Excitation
Voltage
Outputs
Analog Voltage Output
View Details