SIGNAL CONVERTER/DISCONNECT
With Weidmüller analog signal conditioning device ACT20M-CI-CO-S - 1175980000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-CO-S - 1175980000 takes current signals of 0/4-20 mA. It then isolates and conditions it into the clean and smooth 0/4-20 mA output signal you need.
SIGNAL CONV, ISOLATED, 1-CH, DIN RAIL; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.05%; Output Accuracy:-; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: Yes
SIGNAL CONVERTER/DISCONNECT
SIGNAL CONVERTER/DISCONNECT
| DigiKey | Automation24, Inc. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | 281-3374-ND | 87T5069 | 1175980000 | |
| Product Name | Signal Conditioners and Isolators | Analog signal converter Weidmüller ACT20M-CI-CO-S - 1175980000 | Signal Conv, Isolated, 1-Ch, Din Rail; Signal Conditioner Input Weidmuller | Signal Conditioners and Isolators |
| Outputs | Analog Current Output | Analog Current Output | ||
| Inputs | Current | |||
| Operating Temperature | -13 to 158 F (-25 to 70 C) | -13 to 140 F (-25 to 60 C) | -13 to 158 F (-25 to 70 C) | |
| Excitation | Current |