The D3I2060 is an RF isolator designed for operation within the frequency range of 2.00 to 6.00 GHz. It features a transmission loss of 10.000 dB and a reflection loss of 0.200 dB at the input port, while maintaining a reflection loss of 3.000 dB at the output port. The device exhibits a low insertion loss, making it suitable for applications requiring minimal signal degradation. The isolator is characterized by its robust performance metrics, which may be beneficial for engineers looking for reliable RF components in their designs.
2.00 - 6.00 GHZ ISOLATOR
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | D3I2060 |
| Product Name | RF Circulators and Isolators |
| Signal Conditioning | SigIsol; Isolator |