Quarktwin Technology Ltd. Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 0.95 - 1.225 GHZ ISOLATOR | |
| 1-2GHZ ISLTR 10W N-TYPE | |
| 1-2GHZ ISLTR 10W SMA | |
| 1.7-2.4GHZ ISLTR 10W SMA | |
| 1.70 - 2.00 GHZ ISOLATOR | |
| 10.70 - 11.70 GHZ ISOLATOR | |
| 11.70 - 12.70 GHZ ISOLATOR | |
| 12-18GHZ ISLTR 30W SMA | |
| 12.00 - 18.00 GHZ ISOLATOR | |
| 14.00 - 15.00 GHZ ISOLATOR | |
| 17.00 - 20.00 GHZ ISOLATOR | |
| 18-26.5GHZ ISLTR 10W 2.92MM HERM | |
| 18-26.5GHZ ISLTR 10W 2.92MM(M-F) | |
| 18-26.5GHZ ISLTR 10W 2.92MM | |
| 18-26.5GHZ ISLTR 50W SMA | |
| 18-26.5GHZ ISLTR 5W SMA | |
| 18.00 - 26.50 GHZ ISOLATOR | |
| 18.00 - 40.00 GHZ ISOLATOR | |
| 1805-1880 MHZ SMT ISOLATOR | |
| 19.00 - 22.00 GHZ ISOLATOR | |
| 1930-1990 MHZ SMT ISOLATOR | |
| 2-4GHZ ISLTR 10W SMA | |
| 2-6GHZ ISLTR 10W SMA | |
| 2.00 - 4.00 GHZ ISOLATOR | |
| 2.00 - 6.00 GHZ ISOLATOR | |
| 2.30 - 2.70 GHZ ISOLATOR | |
| 2.60 - 5.20 GHZ ISOLATOR | |
| 2.60 - 5.30 GHZ ISOLATOR | |
| 20.00 - 21.50 GHZ ISOLATOR | |
| 20.00 - 23.00 GHZ ISOLATOR | |
| 20.00 - 30.00 GHZ ISOLATOR | |
| 20.00 - 40.00 GHZ ISOLATOR | |
| 2110-2170 MHZ SMT ISOLATOR | |
| 22-33GHZ ISLTR 10W 2.92MM | |
| 2300-2400 MHZ SMT ISOLATOR | |
| 26.5-40GHZ ISLTR 10W 2.92MM(F-M) | |
| 26.5-40GHZ ISLTR 10W 2.92MM | |
| 26.50 - 40.00 GHZ ISOLATOR | |
| 2620-2690 MHZ SMT ISOLATOR | |
| 3.00 - 6.00 GHZ ISOLATOR | |
| 3.50 - 7.00 GHZ ISOLATOR | |
| 3.70 - 4.20 GHZ ISOLATOR | |
| 3.70 - 8.30 GHZ ISOLATOR | |
| 3400-3600 MHZ SMT ISOLATOR | |
| 35-42.5GHZ ISLTR 10W 2.4MM | |
| 4-8GHZ ISLTR 10W SMA | |
| 4-8GHZ ISLTR 30W SMA | |
| 4.00 - 8.00 GHZ ISOLATOR | |
| 4.40 - 5.00 GHZ ISOLATOR | |
| 5.00 - 10.70 GHZ ISOLATOR | |
| 5.40 - 5.90 GHZ ISOLATOR | |
| 5.90 - 6.40 GHZ ISOLATOR | |
| 6-18GHZ ISLTR 10W SMA(F-M) | |
| 6-18GHZ ISLTR 10W SMA(M-F) | |
| 6-18GHZ ISLTR 10W SMA | |
| 6.00 - 12.40 GHZ ISOLATOR | |
| 6.00 - 18.00 GHZ ISOLATOR | |
| 7-12.4GHZ ISLTR 10W SMA | |
| 7.00 - 11.00 GHZ ISOLATOR | |
| 7.00 - 12.40 GHZ ISOLATOR | |
| 7.00 - 18.00 GHZ ISOLATOR | |
| 7.50 - 10.00 GHZ ISOLATOR | |
| 7.70-8.40 GHZ ISOLATOR | |
| 8-12GHZ ISLTR 30W SMA(M) | |
| 8-12GHZ ISLTR 30W SMA | |
| 8-18GHZ ISLTR 10W SMA | |
| 8.00 - 12.40 GHZ ISOLATOR | |
| 8.00 - 16.00 GHZ ISOLATOR | |
| 8.00 - 18.00 GHZ ISOLATOR | |
| 8.00 - 20.00 GHZ ISOLATOR | |
| 8.50 - 9.60 GHZ ISOLATOR | |
| 800-900MHZ ISLTR 100W SMA | |
| 9.20 - 10.50 GHZ ISOLATOR | |
| Space Isolator 10.7-14.8 GHz | |
| Space Isolator 17.3-22 GHz | |
| Space Isolator 27-31 GHz |
| << Prev |