Weidmüller Interface GmbH & Co. KG Signal Conditioners 1175990000

Description
Weidmüller 1175990000 Signal Conditioner
Request a Quote Datasheet
Description
Weidmüller 1175990000 Signal Conditioner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners - 8928947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conditioners
8928947
Signal Conditioners 8928947
Weidmüller 1175990000 Signal Conditioner

Weidmüller 1175990000 Signal Conditioner

Supplier's Site
Signal Conv, Isolated, 1-Ch, Din Rail; Signal Conditioner Input Weidmuller - 87T5070 - Newark, An Avnet Company
Chicago, IL, United States
Signal Conv, Isolated, 1-Ch, Din Rail; Signal Conditioner Input Weidmuller
87T5070
Signal Conv, Isolated, 1-Ch, Din Rail; Signal Conditioner Input Weidmuller 87T5070
SIGNAL CONV, ISOLATED, 1-CH, DIN RAIL; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:Current; No. of Output Channels:2Channels; Accuracy %:0.05%; Output Accuracy:-; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: Yes

SIGNAL CONV, ISOLATED, 1-CH, DIN RAIL; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:Current; No. of Output Channels:2Channels; Accuracy %:0.05%; Output Accuracy:-; Supply Voltage:24V; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Conditioners and Isolators - 1175990000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
1175990000
Signal Conditioners and Isolators 1175990000
SIGNAL CONVERTER/DISCONNECT OR

SIGNAL CONVERTER/DISCONNECTOR

Buy Now Datasheet
Signal Conditioners and Isolators - 1175990000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
1175990000
Signal Conditioners and Isolators 1175990000
SIGNAL CONVERTER/DISCONNECT OR

SIGNAL CONVERTER/DISCONNECTOR

Buy Now Datasheet
Analog signal converter Weidmüller ACT20M-CI-2CO-S - 1175990000 -  - Automation24, Inc.
King of Prussia, PA, United States
Analog signal converter Weidmüller ACT20M-CI-2CO-S - 1175990000
Analog signal converter Weidmüller ACT20M-CI-2CO-S - 1175990000
With Weidmüller analog signal conditioning device ACT20M-CI-2CO-S - 1175990000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-2CO-S - 1175990000 takes current signals of 0/4-20 mA. It then isolates, duplicates, and conditions it into two clean and smooth 0/4-20 mA output signals you can use.

With Weidmüller analog signal conditioning device ACT20M-CI-2CO-S - 1175990000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-2CO-S - 1175990000 takes current signals of 0/4-20 mA. It then isolates, duplicates, and conditions it into two clean and smooth 0/4-20 mA output signals you can use.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Automation24, Inc.
Product Category Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 8928947 87T5070 1175990000
Product Name Signal Conditioners Signal Conv, Isolated, 1-Ch, Din Rail; Signal Conditioner Input Weidmuller Signal Conditioners and Isolators Analog signal converter Weidmüller ACT20M-CI-2CO-S - 1175990000
Outputs Analog Current Output; Current Analog Current Output
Agency Approval FM Div2, ATEX, UL
DC Current 4 → 20ma 0/4-20 mA
Inputs Current
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details