The Quarktwin Technology Ltd. RF Isolator, part number 0735912092, operates within a frequency range of 617 to 652 MHz. It is designed to handle an input power of 100 W, with a peak input power capability of 1300 W. The device features a minimum isolation of 20 dB and a return loss of at least 20 dB, ensuring effective signal integrity. The insertion loss is capped at 0.35 dB, which is beneficial for maintaining signal strength. This isolator exhibits intermodulation distortion levels of -65 dBc maximum for IM3 at 2 x 40 W and -79 dBc maximum for IM5 at the same power level. Harmonic outputs are also specified, with maximum levels for various harmonic frequencies. The operating and storage temperature ranges are both from -40°C to +125°C, making it suitable for a variety of environmental conditions. The construction includes a carbon steel body with silver plating, and it is compliant with RoHS requirements. The recommended PCB material is RO 4350B with a thickness of 20 mil. The device's dimensions and thermal management considerations are also outlined, emphasizing the need for proper heat sinking. This product is suitable for applications requiring reliable RF isolation in the specified frequency range.
SMSJ ISOLATOR/617-652MHZ/
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 0735912092 |
| Product Name | RF Circulators and Isolators |
| Signal Conditioning | SigIsol; Isolator |